EN
  • EN
  • DE

FAR-D6JG-2G1400-D3FZ-Z

Part No FAR-D6JG-2G1400-D3FZ-Z
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description RF DUPLEXER 9SMD NO LEAD / RF Duplexer 9-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Taiyo Yuden
Series D6
Package Tape & Reel
Product Status Obsolete
Type Duplexer
Mounting Type Surface Mount
Package / Case 9-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 447159-FAR-D6JG-2G1400-D3FZ-Z
Ultra Librarian 3D Model Ultra Librarian FAR-D6JG-2G1400-D3FZ-Z CAD Model

Description

The 447159-FAR-D6JG-2G1400-D3FZ-Z is a RF multiplexer from Taiyo Yuden's D6 series.

  • Type: RF Multiplexer
  • Series: D6
  • Mounting: Surface Mount
  • Packaging: Tape and Reel
  • Package Size: 9-SMD, No Lead
  • Standard Package Quantity: 3,000 pieces

You May Also Be Interested in

Pulse
DIPLEXER WIFI 7 2.4G/5-7G F4
Need more? Email Us
Pulse
2012 0.7-2.7GHZ, N77+5G DPX TYPE
Need more? Email Us
Pulse
2012 699-960/1427-2200MHZ DPX TY
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G UA
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEGX
Need more? Email Us
Pulse
1608 LTE CPL TYPELB
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEGQ
Need more? Email Us
Pulse
TRIPLEXER 1.575/2.4/5GHZ
Need more? Email Us
Pulse
2520 617~1511/1710~2690MHZ DPX T
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess