EN
  • EN
  • DE

EL5111AIYEZ

Part No EL5111AIYEZ
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description 60MHz Rail-to-Rail Input-Output Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1171292-EL5111AIYEZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EL5111AIYEZ CAD Model

Description

The EL5111AIYEZ is a high-performance amplifier manufactured by Intersil Corporation, now Renesas Electronics Corporation. This amplifier is designed for a wide range of applications requiring precision amplification and signal conditioning. It combines excellent AC and DC performance characteristics, making it suitable for demanding circuits.

Applications:

  • Video Amplification: Used in video signal processing circuits for amplifying and buffering video signals.
  • Communications Equipment: Employed in communication systems for signal amplification and conditioning.
  • Test and Measurement Instruments: Utilized in test equipment for accurate signal amplification.
  • Medical Equipment: Incorporated into medical devices requiring precise signal handling.

Features:

  • High Bandwidth: Offers a high bandwidth, ensuring accurate amplification of high-frequency signals.
  • Low Distortion: Provides low total harmonic distortion (THD), maintaining signal integrity.
  • High Slew Rate: Features a high slew rate, enabling fast response to input signal changes.
  • Low Noise: Exhibits low noise characteristics, ensuring minimal signal degradation.
  • Single Supply Operation: Operates from a single power supply, simplifying circuit design.

Benefits:

  • Improved Signal Quality: High bandwidth and low distortion contribute to excellent signal quality.
  • Enhanced System Performance: Fast response and low noise improve overall system performance.
  • Simplified Design: Single-supply operation simplifies circuit design and reduces component count.
  • Versatile Application: Suitable for a broad range of applications due to its high performance and flexibility.

Additional Details:

The EL5111AIYEZ typically operates with a supply voltage range that allows for compatibility with various power systems. It is often available in surface-mount packages, facilitating efficient PCB assembly. The amplifier's input impedance and output impedance are designed to interface effectively with other circuit components. Specific electrical characteristics, such as gain, input offset voltage, and input bias current, can be found in the product datasheet.

This amplifier is crucial in applications requiring amplification while maintaining signal integrity and precision, thereby enhancing the accuracy and reliability of the overall system. The EL5111AIYEZ provides a robust solution for demanding amplification needs.

You May Also Be Interested in

Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess