EN
  • EN
  • DE

HIN232

Part No HIN232
Manufacturer Intersil Corporation
Description +5V Powered RS-232 Transmitters/Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1180666-HIN232
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian HIN232 CAD Model

Description

The HIN232 is a dual RS-232 transmitter/receiver interface circuit manufactured by Intersil Corporation. It's designed to meet the EIA/TIA-232 and V.28/V.24 standards, providing a reliable interface between microcontrollers or other digital devices and RS-232 serial communication ports. The HIN232 integrates charge pump circuitry to generate the necessary RS-232 voltage levels from a single 5V supply.

Applications

  • Personal Computers: Used in PCs to provide RS-232 serial communication ports for connecting peripherals.
  • Modems: Applied in modems to interface with serial communication lines.
  • Printers: Employed in printers to receive data from a computer via a serial interface.
  • Data Acquisition Systems: Utilized in data acquisition systems to transmit data over serial communication channels.
  • Embedded Systems: Used in embedded systems to provide serial communication capabilities for debugging or data logging.

Features

  • Dual Transmitters and Receivers: Provides two independent RS-232 transmitter and receiver channels.
  • Single 5V Supply Operation: Operates from a single 5V power supply, simplifying power supply requirements.
  • Integrated Charge Pump: Generates RS-232 voltage levels internally.
  • Meets EIA/TIA-232 Standards: Complies with industry standards for RS-232 communication.
  • Low Power Consumption: Designed for low power operation.
  • ESD Protection: Provides electrostatic discharge protection for the RS-232 pins.

Benefits

  • Simplified Power Supply: Single 5V supply eliminates the need for multiple voltage rails.
  • Reduced Component Count: Integrated charge pump reduces external component requirements.
  • Reliable Communication: Meets RS-232 standards for reliable serial communication.
  • ESD Protection: Protects against damage from electrostatic discharge.
  • Cost-Effective: Provides a cost-effective solution for RS-232 interfacing.

Additional Details

The HIN232 typically supports data rates up to 120 kbps. The output voltage swing is typically ±5V to ±10V. The device is available in various package options, including DIP and SOIC. The input impedance of the receivers is typically 3 kΩ to 7 kΩ. The HIN232 is designed to operate in a wide temperature range, typically from 0°C to +70°C. The device provides short-circuit protection on the RS-232 outputs.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess