EN
  • EN
  • DE

ICM7226AIJL

Part No ICM7226AIJL
Manufacturer Intersil Corporation
Description TIMERS COUNTERS AND DISPLAY DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1183487-ICM7226AIJL
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7226AIJL CAD Model

Description

The ICM7226AIJL is a high-performance, fully integrated Universal Counter/Timer designed by Intersil Corporation. This versatile device is capable of measuring frequency, period, events, and time intervals, making it suitable for a wide range of applications in instrumentation, control systems, and data acquisition.

Applications:

  • Frequency counters
  • Period measurement instruments
  • Event counters
  • Stopwatches and timers
  • Tachometers
  • Digital panel meters
  • Process control systems
  • Data acquisition systems

Features:

  • Direct interface to LED displays: Simplifies display implementation and reduces external components.
  • Versatile measurement modes: Supports frequency, period, event counting, and time interval measurements.
  • High input impedance: Minimizes loading effects on the signal source.
  • Multiple gate time options: Allows for optimizing measurement resolution and update rate.
  • Overflow indication: Signals when the count exceeds the display capacity.
  • Reset and hold functions: Provides control over the counting process.
  • Low power consumption: Suitable for battery-powered applications.

Benefits:

  • Precise and reliable measurements: Ensures accurate data for critical applications.
  • Easy integration: Requires minimal external components, reducing design complexity.
  • Wide operating voltage range: Offers flexibility in power supply design.
  • Cost-effective solution: Provides a complete counter/timer solution at a competitive price.
  • Reduced system size: Integrates multiple functions into a single chip, saving board space.

The ICM7226AIJL operates from a single power supply and typically requires a few external components to implement a complete counter/timer system. It is designed for ease of use and provides a flexible solution for a variety of measurement applications. The specific package type is JL, indicating its physical housing and mounting style.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess