EN
  • EN
  • DE

ISL6232CAZ

Part No ISL6232CAZ
Manufacturer Intersil Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SSOP28
Manufacturer Intersil Corporation
Manufacturer Homepage www.intersil.com/cda/home
Win Source Part Number 731516-ISL6232CAZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL6232CAZ CAD Model

Description

The ISL6232CAZ is a highly integrated dual-channel synchronous buck PWM controller designed by Intersil Corporation. It is specifically designed to provide a complete power management solution for notebook computers and other portable devices. This controller offers high efficiency, accurate voltage regulation, and comprehensive protection features, making it an ideal choice for demanding power supply applications.

Applications

  • Notebook computers
  • Portable devices
  • Graphics cards
  • Motherboards
  • Embedded systems
  • Power supplies

Features

  • Dual-channel synchronous buck PWM controller
  • Adjustable output voltage
  • High efficiency
  • Accurate voltage regulation
  • Overvoltage protection (OVP)
  • Overcurrent protection (OCP)
  • Short-circuit protection (SCP)
  • Thermal shutdown protection
  • Adjustable switching frequency
  • Voltage positioning

Benefits

  • Provides a complete power management solution for portable devices.
  • Maximizes battery life through high efficiency operation.
  • Ensures stable and reliable voltage regulation for sensitive loads.
  • Protects the system from damage due to overvoltage, overcurrent, and short-circuit conditions.
  • Offers flexibility in adjusting the output voltage and switching frequency.
  • Reduces component count and simplifies circuit design.

Additional Details

The ISL6232CAZ features two independent synchronous buck PWM controllers, each capable of driving a separate power stage. The output voltage of each channel can be adjusted using external resistors. The controller operates in synchronous rectification mode, which improves efficiency by replacing the traditional Schottky diode with a MOSFET. The ISL6232CAZ incorporates comprehensive protection features, including overvoltage protection (OVP), overcurrent protection (OCP), short-circuit protection (SCP), and thermal shutdown protection, to safeguard the system from potential damage. The switching frequency can be adjusted to optimize efficiency and transient response. The ISL6232CAZ also supports voltage positioning, which improves transient response by dynamically adjusting the output voltage based on the load current. This device typically requires a supply voltage between 4.5V and 25V. It is available in a thermally enhanced package to ensure efficient heat dissipation.

The ISL6232CAZ is designed to meet the demanding power requirements of modern notebook computers and other portable devices. Its high efficiency, accurate voltage regulation, and comprehensive protection features make it an ideal choice for power supply applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9665 $59.5980
29+ $4.0748 $118.1692
44+ $3.9478 $173.7032
61+ $3.8207 $233.0627
79+ $3.6937 $291.8023
105+ $3.3114 $347.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess