The ISL6236IRZA is a highly integrated multi-phase power controller designed by Intersil Corporation. It is primarily used to generate core voltage (VCORE) for microprocessors in notebook computers and other portable devices. This controller offers advanced features and high efficiency, making it suitable for demanding power management applications.
Applications:
- Notebook computers
- Netbooks
- Portable devices
- High-performance power supplies
- Voltage regulators
Features:
- Multi-phase operation: Improves transient response and reduces output ripple.
- Adaptive voltage positioning (AVP): Optimizes voltage levels for improved efficiency.
- Programmable switching frequency: Allows for optimizing performance and efficiency.
- Overcurrent protection (OCP): Protects the load and power supply from damage.
- Overvoltage protection (OVP): Prevents damage to the load from excessive voltage.
- Thermal shutdown protection (OTP): Protects the device from overheating.
- Remote sensing: Improves voltage regulation accuracy.
Benefits:
- High efficiency: Reduces power consumption and extends battery life.
- Precise voltage regulation: Ensures stable and reliable operation of the microprocessor.
- Robust protection features: Protects the system from damage.
- Optimized transient response: Improves system stability and performance.
- Simplified system design: Reduces the number of external components required.
The ISL6236IRZA utilizes multi-phase operation to distribute the current load across multiple phases, reducing stress on individual components and improving overall efficiency. Its adaptive voltage positioning feature dynamically adjusts the output voltage based on the load current, further optimizing efficiency. The 'IRZA' designation specifies the package type and other characteristics of the device.