EN
  • EN
  • DE

ISL91108IINZ-TS2720

Part No ISL91108IINZ-TS2720
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826264-ISL91108IINZ-TS2720
Ultra Librarian 3D Model Ultra Librarian ISL91108IINZ-TS2720 CAD Model

Description

The ISL91108IINZ-TS2720 is a high-efficiency synchronous boost regulator manufactured by Intersil Corporation (now Renesas). This device is designed to provide a stable output voltage from a lower input voltage, making it suitable for various portable and battery-powered applications. It features a high switching frequency, low quiescent current, and integrated MOSFETs to minimize external component count and maximize efficiency.

Applications:

  • Portable Devices: Powering components in smartphones, tablets, and other portable devices.
  • Battery-Powered Equipment: Boosting voltage for devices powered by batteries.
  • Wearable Electronics: Power management in smartwatches and fitness trackers.
  • Low-Power Microcontrollers: Providing a stable voltage for microcontrollers.
  • LED Backlighting: Boosting voltage for LED backlights.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Integrated MOSFETs: Reduces external component count.
  • Adjustable Output Voltage: Allows for flexible voltage selection.
  • Input Undervoltage Lockout: Prevents operation at low input voltages.
  • Overcurrent Protection: Protects against excessive current draw.
  • Short-Circuit Protection: Safeguards against short circuits.
  • Thermal Shutdown: Prevents overheating of the regulator.

Benefits:

  • Extended Battery Life: Maximizes battery life in portable devices.
  • Stable Output Voltage: Provides a reliable voltage source for sensitive components.
  • Reduced Component Count: Simplifies design and reduces board space.
  • High Efficiency: Minimizes power loss and heat generation.
  • Comprehensive Protection: Ensures safe and reliable operation.
  • Compact Solution: Small package for space-constrained applications.

The ISL91108IINZ-TS2720 is designed to provide a compact and efficient boost regulation solution for portable and battery-powered devices. Its high efficiency, low quiescent current, and integrated protection features make it an ideal choice for applications requiring a stable and reliable voltage source from a lower input voltage.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess