EN
  • EN
  • DE

TW2865-DALA3-GR

Part No TW2865-DALA3-GR
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841206-TW2865-DALA3-GR
Ultra Librarian 3D Model Ultra Librarian TW2865-DALA3-GR CAD Model

Description

The TW2865-DALA3-GR is a multi-standard video decoder manufactured by Intersil (now Renesas). This decoder is designed to convert analog video signals into digital video data, making it suitable for applications such as surveillance systems, automotive infotainment, and digital video recording.

Applications:

  • Automotive Rearview Cameras: Decodes NTSC/PAL video signals from backup cameras for display on in-dash screens.
  • Surveillance Systems: Converts analog camera feeds into digital format for recording and analysis.
  • Digital Video Recorders (DVRs): Enables the capture and storage of analog video from various sources.
  • Video Conferencing Systems: Provides analog video input for integration with digital conferencing platforms.
  • Medical Imaging Equipment: Converts analog video from medical cameras and devices into digital format for display and storage.

Features:

  • Multi-Standard Decoding: Supports NTSC, PAL, and SECAM video standards.
  • Integrated Adaptive Comb Filter: Reduces cross-color and cross-luminance artifacts for improved video quality.
  • Automatic Gain Control (AGC): Automatically adjusts the input signal level for optimal performance.
  • Brightness, Contrast, and Saturation Control: Allows for adjusting video parameters to suit different display requirements.
  • Multiple Analog Inputs: Supports composite, S-Video, and component video inputs.
  • Digital Video Output: Provides digital video output in various formats, including ITU-R BT.656.
  • Low Power Consumption: Designed for use in battery-powered and energy-efficient systems.
  • I2C Interface: Facilitates easy configuration and control of the decoder via a standard I2C bus.

Benefits:

  • High-Quality Video Conversion: Delivers clear and accurate digital video from analog sources.
  • Versatile Input Support: Accommodates a wide range of analog video input types.
  • Improved Video Clarity: The adaptive comb filter minimizes artifacts, resulting in a sharper picture.
  • Easy System Integration: The I2C interface simplifies the connection and control of the decoder in embedded systems.
  • Energy Efficiency: Low power consumption makes it suitable for portable and battery-powered applications.

Additional Details:

The TW2865-DALA3-GR is designed for operation from a 3.3V power supply. It includes internal clamping circuitry to protect against overvoltage conditions on the analog inputs. The adaptive comb filter is a key feature, significantly improving the quality of the decoded video by minimizing artifacts that are common in analog video signals. Its small form factor and low power consumption make it ideal for space-constrained and battery-powered applications. Different versions of the chip might have slight variations in supported features or specifications, so referring to the specific datasheet is always recommended. Consult the Renesas website for the most current datasheet and application notes.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7981 $81.5962
4+ $33.4754 $133.9016
6+ $32.4301 $194.5806
8+ $31.3837 $251.0696
10+ $30.3372 $303.3720
13+ $27.1991 $353.5883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess