EN
  • EN
  • DE

TW6802B-DCLA2-GR

Part No TW6802B-DCLA2-GR
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841211-TW6802B-DCLA2-GR
Ultra Librarian 3D Model Ultra Librarian TW6802B-DCLA2-GR CAD Model

Description

The TW6802B-DCLA2-GR is a PCI single-chip video and audio decoder manufactured by Intersil (now Renesas). It is designed to capture and decode analog video and audio signals, converting them into a digital format suitable for various multimedia applications.

Applications:

  • PCI Video Capture Cards: Forms the core of video capture cards used in desktop computers for capturing analog video.
  • Digital Video Recorders (DVRs): Used in DVR systems to convert analog video signals for digital storage and playback.
  • Surveillance Systems: Decodes video from analog security cameras for monitoring and recording.
  • Multimedia PCs: Enables the capture and processing of analog video and audio on personal computers.
  • Industrial Video Applications: Used in industrial environments for capturing and analyzing video data from analog sources.

Features:

  • PCI Interface: Provides a direct connection to the PCI bus for high-speed data transfer.
  • Multi-Standard Video Decoding: Supports NTSC, PAL, and SECAM video standards.
  • Integrated Audio Decoder: Decodes analog audio signals for synchronized audio-video capture.
  • Adaptive Comb Filter: Reduces cross-color and cross-luminance artifacts in the video signal.
  • Automatic Gain Control (AGC): Optimizes the input signal level for best performance.
  • Brightness, Contrast, and Saturation Control: Allows for adjusting video parameters.
  • Multiple Analog Video Inputs: Supports composite, S-Video, and component video inputs.
  • Digital Video Output: Provides digital video output in various formats.

Benefits:

  • High-Quality Video and Audio Capture: Delivers clear and accurate digital video and audio from analog sources.
  • Versatile Input Support: Accommodates a wide range of analog video and audio input types.
  • Improved Video Clarity: The adaptive comb filter minimizes artifacts for a sharper picture.
  • Easy System Integration: The PCI interface simplifies the connection and control of the decoder in desktop systems.
  • Comprehensive Feature Set: Provides a complete solution for capturing and decoding analog video and audio.

Additional Details:

The TW6802B-DCLA2-GR is designed for operation within a desktop computer environment. It integrates both video and audio decoding functionalities into a single chip, reducing the component count and simplifying system design. Its PCI interface ensures high-speed data transfer to the host computer, enabling real-time video and audio capture. The adaptive comb filter is a key feature, significantly improving the quality of the decoded video by minimizing artifacts that are common in analog video signals. Consult the Renesas website for the most current datasheet and application notes.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess