EN
  • EN
  • DE

SN74ALVCH16901DGGRG4

Part No SN74ALVCH16901DGGRG4
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094882-SN74ALVCH16901DGGRG4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16901DGGRG4 CAD Model

Description

The SN74ALVCH16901DGGRG4 is a high-performance, 18-bit universal bus transceiver with 3-state outputs from Texas Instruments, designed to facilitate bidirectional communication between two buses. This device is part of the advanced high-speed CMOS family (ALVCH) and is characterized by its low-voltage operation and significant power savings, making it ideal for modern electronic systems.

Key Features:

  • Bus Hold on Data Inputs: This feature eliminates the need for external pull-up/pull-down resistors, simplifying the design and saving board space.
  • Wide Bus Interface: With 18-bit data width, the SN74ALVCH16901DGGRG4 can handle wide data paths, making it suitable for complex systems with extensive data processing requirements.
  • 3-State Outputs: The transceiver's outputs can be put into a high-impedance state, allowing for bus arbitration without conflict.
  • Low-Voltage Operation: Designed to operate at 2.5V to 3.6V, this device supports modern low-voltage applications and helps to reduce power consumption.
  • High-Speed Performance: With fast propagation delays and transition times, the SN74ALVCH16901DGGRG4 is equipped to handle high-speed data transfer, ensuring efficient operation in critical applications.
  • Flow-Through Architecture: This design feature optimizes the PCB layout and reduces signal skew, which is vital for maintaining signal integrity at higher speeds.

Applications:

The versatility of the SN74ALVCH16901DGGRG4 makes it suitable for a wide range of applications, including:

  • Bus Interface/Interconnection
  • Data Communication Systems
  • Server and Networking Equipment
  • Signal Routing
  • Memory Interfacing

Package and Quality:

The SN74ALVCH16901DGGRG4 is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, which is well-suited for space-constrained applications. Texas Instruments ensures the highest quality standards, with rigorous testing and quality control measures in place to deliver reliable and consistent performance.

Environmental Consideration:

As an environmentally conscious company, Texas Instruments has designed the SN74ALVCH16901DGGRG4 to comply with RoHS (Restriction of Hazardous Substances) standards, minimizing the environmental impact by avoiding the use of certain hazardous materials in its construction.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Level One
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1246 $53.6198
30+ $3.3843 $101.5290
46+ $3.2786 $150.8156
64+ $3.1728 $203.0592
82+ $3.0671 $251.5022
110+ $2.7498 $302.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess