Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity 5 NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 700mV @ 5mA, 50mA
Collector Cut-off Current(Max) 10μA
Typical Gain (hFE) (Min) 40 @ 50mA, 3V
Maximum Power Dissipation 500mW
Frequency - Transition 450MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 130967-CA3083
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian CA3083 CAD Model

Description

CA3083 is a versatile and high-performance transistor array that integrates five NPN transistors into a single package, offering seamless solutions for various circuit implementations. This component is highly favored in radio, audio, and signal processing applications due to its compact form and robust performance.

Features and Benefits

  • High current gain for enhanced amplification performance.
  • Low saturation voltage for efficient energy usage.
  • Compact packaging, reducing the PCB space needed.
  • Excellent thermal stability, improving reliability in various environments.

Applications and Projects

  • Amplifier circuits
  • Signal processing modules
  • RF and audio frequency applications
  • Switching applications in industrial electronics
With its reliable specifications, the CA3083 is a preferred choice for designers seeking efficiency and cost-effectiveness in electronic circuit solutions.

You May Also Be Interested in

Texas Instruments
Darlington Transistor Array 8-Channel 50V 500mA 18-SOIC
Lowest to $7.4779
ECAD model for ULN2803ADWTG4
Texas Instruments
Darlington Transistor Array 7-Channel 50V 500mA 16-SOIC
Lowest to $0.5955
ECAD model for ULN2003LVD
Texas Instruments
Darlington Transistor Array 8-Channel 50V 500mA 18-SOIC
Lowest to $7.4779
ECAD model for ULN2803ADWT
Rohm Semiconductor
TRANS 2NPN DUAL 50V 150MA SMT6
Lowest to $0.1648
ECAD model for IMX1T108
Nexperia USA Inc.
TRANS 2PNP 45V 100MA SOT-666
Lowest to $0.7280
ECAD model for BCM857BV,115
Toshiba Semiconductor and Storage
Transistor Array 8-Channel Sink Driver 50V 500mA 18-SOL
Lowest to $4.4657
ECAD model for TBD62084AFWG
ON Semiconductor
7-Channel Darlington Driver 16-SOIC
Lowest to $0.2600
ECAD model for ULN2003ADR2
Texas Instruments
7-Channel Darlington Transistor Array 50V 500mA 16-SOIC
Lowest to $0.6848
ECAD model for DRV777D
Nexperia USA Inc.
TRANS 2PNP 45V 100MA SOT-666
Need more? Email Us
ECAD model for BCM857BV,315

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7700 $57.7500
180+ $0.6318 $113.7240
275+ $0.6121 $168.3275
380+ $0.5924 $225.1120
490+ $0.5725 $280.5250
655+ $0.5134 $336.2770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,087 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention