EN
  • EN
  • DE

BCM857BV,315

Part No BCM857BV,315
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 45V 100MA SOT-666
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Transistor Type 2 PNP (Dual) Matched Pair
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib, Ic 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 300mW
Frequency - Transition 175MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Case / Package SOT-563, SOT-666
Supplier Device Package SOT-666
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1494541-BCM857BV,315
Ultra Librarian 3D Model Ultra Librarian BCM857BV,315 CAD Model

Description

N

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess