Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Intersil
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 9V/µs
Gain Bandwidth Product 4.5 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 5 mV
Current - Supply 4mA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 98 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 576052-CA3140M
Ultra Librarian 3D Model Ultra Librarian CA3140M CAD Model

Description

The CA3140M is a general-purpose operational amplifier that is commonly used in various electronic applications. It features a single circuit design and a surface mount package, making it easy to integrate into your circuit board. With a gain bandwidth product of 4.5 MHz, this amplifier is capable of amplifying signals with high precision and accuracy. The CA3140M has a low input bias current of 10 pA, ensuring minimal interference and distortion in your circuit. It operates over a wide temperature range of -55°C to 125°C, making it suitable for both industrial and consumer applications. With a current supply of 4mA and a current output of 40mA per channel, this amplifier provides sufficient power for your electronic devices. Whether you're building audio equipment, instrumentation devices, or buffer amplifiers, the CA3140M is a reliable choice for your amplification needs.

  • Circuit Design: Single
  • Package: Surface Mount
  • Gain Bandwidth Product: 4.5 MHz
  • Input Bias Current: 10 pA
  • Temperature Range: -55°C to 125°C
  • Current Supply: 4mA
  • Current Output: 40mA per Channel

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $13.6040
ECAD model for OP262TRZ-EP
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8MSOP
Lowest to $12.0609
ECAD model for LTC6229IMS8E#TRPBF
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC / QUADRUPLE OPERATIONAL AMPLIFIERS
Lowest to $0.3112
ECAD model for LM324KAD
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / 18 V, Precision, 725 A, 4 MHz, CMOS RRIO Operational Amplifier
Lowest to $24.1222
ECAD model for ADA4661-2ARMZ-R7
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / Low Cost CMOS, High Speed, Rail-to-Rail Amplifiers
Lowest to $10.4199
ECAD model for ADA4891-4ARZ-R7
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Need more? Email Us
ECAD model for MAX4232AUA+
Analog Devices Inc.
LT6600-10 - Very Low Noise, Differential Amplifier and 10MHz Lowpass Filter
Lowest to $35.8568
ECAD model for LT6600IDF-10#PBF
Maxim Integrated
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $4.3868
ECAD model for MAX4483ASD+
Analog Devices Inc.
IC OPAMP BUFFER 2 CIRCUIT 8SO
Lowest to $19.5582
ECAD model for AD8079ARZ-REEL

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention