Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 239459-CA723CE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CA723CE CAD Model

Description

CA723CE Voltage Regulator

The CA723CE is a versatile voltage regulator integrated circuit (IC) designed for a broad range of power management tasks. This IC offers high performance in stabilizing voltage outputs, ensuring smooth and reliable operation in electronic circuits.

Features and Benefits:
  • Wide Input Voltage Range: Allows flexibility in applications with varying input requirements.
  • Adjustable Output Voltage: Supports precise voltage tuning to match specific needs.
  • Highly Reliable: Offers excellent thermal stability and low noise for sensitive applications.
Applications:
  • Power Supply Projects
  • Battery Chargers
  • Embedded System Voltage Regulation

The CA723CE is your go-to solution for efficient power regulation needs in both consumer electronics and industrial applications.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
ECAD model for B340-13-F-88
Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
ECAD model for B1516
Broadcom Limited
Need more? Email Us
ECAD model for B50612EBOKMLG
EPCOS (TDK)
SAW Filters for Multimedia Applications
Need more? Email Us
ECAD model for B39109-B1602-Z810
EPCOS (TDK)
Need more? Email Us
ECAD model for B45195S1476M019
Pulse
Electromechanical Filter T Filter
Need more? Email Us
ECAD model for B6005T
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for B4025T
EPCOS (TDK)
Need more? Email Us
ECAD model for B45196E2475K209
Micron Technology Inc.
Need more? Email Us
ECAD model for B1332JABJ-DV-F

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention