Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Rail-to-Rail
Number of Circuits 10
-3db Bandwidth 12MHz
Slew Rate 15 V/μs
Operating Supply Current 9.5mA
Channel Output Current 140mA
Supply Voltage - Operating 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 128730-EL5824IREZ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian EL5824IREZ CAD Model

Description

Product Overview: EL5824IREZ

The EL5824IREZ is engineered to deliver cutting-edge performance in analog signal applications. It offers a blend of speed, reliability, and precision, making it an essential component for high-tech systems.

Features and Benefits:

  • Ultra-low distortion: Ensures high fidelity signal output.
  • Fast settling time: Quick response to input changes improves system efficiency.
  • Highly stable: Exceptional stability over voltage and temperature variations.

Applications:

  • Multimedia systems
  • Professional audio equipment
  • Signal conditioning
  • Embedded systems

With its robust features and reliable construction, the EL5824IREZ is ideal for enhancing the performance of cutting-edge technological equipment.

You May Also Be Interested in

Analog Devices Inc.
Triple 450MHz Differential Receiver LFCSP-24
Lowest to $4.4657
ECAD model for AD8134ACPZ
Analog Devices Inc.
Low Cost, Low Power Video Op Amp
Lowest to $44.4601
ECAD model for AD818ANZ
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Need more? Email Us
ECAD model for AD812ANZ
Maxim Integrated
CMOS Video Multiplexer/Amplifier | IC AMP CMOS VIDEO 50MHZ 8-DIP
Need more? Email Us
ECAD model for MAX452CPA
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $5.1754
ECAD model for ADA4433-1WBCPZ-R7
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $5.5005
ECAD model for LM6584MAX
Analog Devices Inc.
Triple 1600MHz Differential Receiver LFCSP-32
Lowest to $29.7710
ECAD model for AD8120ACP
Renesas Electronics America
480MHz, SOT-23, Video Buffer with Output Disable | IC BUFFER VIDEO 480MHZ 8-SOIC
Lowest to $3.0645
ECAD model for HA4600CB96
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER AMP SOT23-6
Lowest to $2.9771
ECAD model for ADA4432-1BRJZ-R2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2428 $65.1852
22+ $5.9428 $130.7416
34+ $5.7566 $195.7244
47+ $5.5716 $261.8652
61+ $5.3853 $328.5033
81+ $4.8290 $391.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention