EN
  • EN
  • DE

HA7-5127-5

Part No HA7-5127-5
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description Operational Amplifier, 1 Func, 300UV Offset-max, Bipolar, CDIP8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061736-HA7-5127-5
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA7-5127-5 CAD Model

Description

The HA7-5127-5 is a precision operational amplifier manufactured by Intersil (now Renesas). This op-amp is designed for applications requiring very high accuracy, low noise, and excellent stability over temperature. It features exceptionally low input offset voltage and low input bias current, making it suitable for sensitive instrumentation and data acquisition systems.

Applications

  • Precision instrumentation amplifiers
  • Data acquisition systems
  • Medical equipment
  • Process control systems
  • Precision voltage references
  • Strain gauge amplifiers

Features

  • Very low input offset voltage
  • Low input bias current
  • High open-loop gain
  • Excellent common-mode rejection ratio (CMRR)
  • Excellent power supply rejection ratio (PSRR)
  • Wide bandwidth
  • Low noise
  • Short-circuit protection

Benefits

  • High Accuracy: Minimizes errors in precision measurement applications due to the extremely low input offset voltage and bias current.
  • Stable Performance: Ensures reliable operation over a wide range of temperatures and supply voltages.
  • Reduced Noise: Provides clean signal amplification in sensitive applications.
  • Versatile Application: Suitable for a wide range of precision analog circuits.
  • Improved System Performance: Enhances the overall accuracy and reliability of instrumentation and data acquisition systems.

Additional Details

The HA7-5127-5 typically operates from ±15V power supplies, although it can often be used with a wider voltage range depending on the specific application. The device is usually available in a variety of package options, including through-hole and surface-mount packages. The specific datasheet from Renesas provides detailed electrical characteristics, performance graphs, and application information.

This op-amp's high gain and low offset voltage make it an excellent choice for amplifying small signals with high accuracy. Its robust design and comprehensive specifications make it a reliable component in demanding environments.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess