EN
  • EN
  • DE

XC2018-100PG84C

Part No XC2018-100PG84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025833-XC2018-100PG84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2018-100PG84C CAD Model

Description

The XC2018-100PG84C is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC2000 family. This device offers configurable logic blocks interconnected by programmable routing resources, allowing designers to implement custom digital circuits after manufacturing. The "-100" indicates a speed grade, and "PG84C" denotes a Pin Grid Array (PGA) package with 84 pins and a commercial temperature range.

Applications

  • Digital Signal Processing (DSP): Implementing custom DSP algorithms for audio, video, and communication applications.
  • Image Processing: Used in image processing systems for tasks such as filtering, edge detection, and object recognition.
  • Embedded Systems: Suitable for a variety of embedded applications requiring flexible and reconfigurable logic.
  • Networking Equipment: Employed in routers, switches, and other networking devices for high-speed data processing.
  • Industrial Control: Utilized in industrial automation systems for controlling motors, sensors, and other equipment.

Features

  • Configurable Logic Blocks (CLBs): Provides an array of programmable logic blocks for implementing custom logic functions.
  • Programmable Interconnect: Offers a flexible network of interconnect resources for routing signals between CLBs.
  • I/O Blocks (IOBs): Provides configurable I/O pins for interfacing with external devices.
  • On-Chip Memory: Includes dedicated memory blocks for storing data and program instructions.
  • Clock Management: Provides flexible clock management features for generating and distributing clock signals.
  • PGA Package: Offers a reliable and robust package for high-performance applications.

Benefits

  • Flexibility: Allows for implementing custom digital circuits tailored to specific application requirements.
  • Reconfigurability: Can be reprogrammed to implement different logic functions after manufacturing.
  • High Performance: Provides high-speed operation for demanding applications.
  • Reduced Time-to-Market: Allows for rapid prototyping and development of digital systems.
  • Cost-Effective: Provides a cost-effective solution for implementing custom digital circuits.

Additional Details

The XC2018-100PG84C operates with a 5V power supply. It is programmed using Xilinx's development tools, which provide a comprehensive environment for designing, simulating, and implementing custom logic circuits. The device contains a specific number of CLBs, IOBs, and memory blocks, as detailed in the device datasheet. The PGA package allows for easy insertion into a socket or soldering onto a PCB. The "C" at the end of the part number indicates that it is rated for a commercial temperature range (typically 0°C to 70°C). The speed grade "-100" indicates the maximum operating frequency and propagation delay characteristics of the device. Detailed specifications, including timing diagrams, programming algorithms, and electrical characteristics, are available in the device datasheet.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess