The BZT52B33S RR is a surface-mount Zener diode manufactured by Taiwan Semiconductor. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits.
Applications
- Voltage regulation
- Transient voltage suppression
- Overvoltage protection
- Clamping circuits
- Electronic devices in general
Features
- Surface-mount package (SOD-323)
- Zener voltage of 33V
- Low leakage current
- High surge current capability
- RoHS compliant
Benefits
- Provides stable voltage regulation.
- Protects sensitive components from voltage spikes.
- Offers a compact and reliable solution for circuit protection.
- Meets environmental standards for hazardous substances.
Technical Specifications
The BZT52B33S RR has a Zener voltage (VZ) of 33V with a tolerance of typically ±5%. Its power dissipation is around 500mW. The device features a low reverse leakage current and a high surge current capability. It is packaged in a small SOD-323 surface-mount package for easy integration into electronic assemblies. For detailed electrical characteristics, refer to the official datasheet from Taiwan Semiconductor.