EN
  • EN
  • DE

KRC406V-RTL/H

Part No KRC406V-RTL/H
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968033-KRC406V-RTL/H
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KRC406V-RTL/H CAD Model

Description

The KRC406V-RTL/H is a PNP Epitaxial Silicon Transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for switching and amplifier applications, particularly in portable equipment where space and power efficiency are crucial. This transistor offers a good balance of current gain and voltage ratings, making it a versatile component in various electronic circuits.

Applications:

  • Switching Circuits: Used as a switch in low-power circuits such as inverters, converters, and logic gates.
  • Amplifier Circuits: Employed in small-signal amplifiers for audio and instrumentation applications.
  • Portable Devices: Commonly found in mobile phones, MP3 players, and other battery-powered devices.
  • Load Switches: Can be used to control power to specific components or sections of a circuit.
  • Driver Stages: May function as a driver for larger transistors or other components requiring a specific current or voltage.

Features:

  • PNP Transistor: Offers complementary functionality to NPN transistors.
  • Epitaxial Silicon: Provides reliable and consistent performance.
  • Low Saturation Voltage: Ensures efficient switching with minimal voltage drop.
  • High Current Gain (hFE): Offers good amplification capability.
  • Small Package: Facilitates high-density circuit designs.

Benefits:

  • Efficient Switching: Low saturation voltage minimizes power loss during switching operations.
  • Versatile Application: Suitable for both switching and amplification purposes.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Reliable Performance: Epitaxial silicon construction ensures stable operation.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details:

The KRC406V-RTL/H has a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V. The collector current (IC) is rated at -0.15A. The transistor's power dissipation is 0.2W. It comes in a SOT-23 package. The operating junction temperature range is typically from -55°C to +150°C. Key electrical characteristics include a typical DC current gain (hFE) of 200. This transistor is often used in conjunction with a resistor network to set the bias point for optimal performance in amplifier circuits.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess