EN
  • EN
  • DE

MCM68A10CP

Part No MCM68A10CP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011352-MCM68A10CP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCM68A10CP CAD Model

Description

The MCM68A10CP is a 128 x 8-bit static random-access memory (SRAM) manufactured by Freescale Semiconductor (formerly Motorola, now NXP Semiconductors). This memory chip provides fast access times and is suitable for a variety of applications requiring temporary data storage.

Applications:

  • Microprocessor Systems
  • Data Buffering
  • Cache Memory
  • Lookup Tables
  • Scratchpad Memory
  • Programmable Logic Controllers (PLCs)
  • Embedded Systems

Features:

  • 128 x 8-bit Organization: Stores 128 bytes of data, with each byte accessible individually.
  • Static RAM (SRAM): Retains data as long as power is applied, without requiring periodic refreshing.
  • Fast Access Time: Provides quick read and write operations.
  • TTL Compatibility: Interfaces directly with TTL logic circuits.
  • Three-State Outputs: Allows for easy connection to a shared bus.
  • Single 5V Power Supply: Operates from a single 5-volt power source.

Benefits:

  • Fast Data Access: Enables quick storage and retrieval of data.
  • Easy to Use: Simple interface and TTL compatibility simplify integration into existing systems.
  • Reliable Data Storage: SRAM technology ensures reliable data retention.
  • Versatile Application: Suitable for a wide range of memory applications.
  • Low Power Consumption: Consumes relatively low power compared to other memory technologies.
  • Simplified System Design: Reduces the complexity of system design.

Additional Details:

The MCM68A10CP typically comes in a DIP (Dual In-line Package). Its key specifications include access time, power consumption, and operating temperature range. Detailed datasheets from NXP provide comprehensive information on the device's electrical characteristics, timing diagrams, and pinout. When using the MCM68A10CP, proper address decoding and chip select logic are essential. The device is often used in conjunction with microprocessors and other digital logic circuits. Its static nature simplifies the memory interface, as no refresh cycles are required. The SRAM is a volatile memory, meaning that data is lost when power is removed.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess