EN
  • EN
  • DE

HIP42060

Part No HIP42060
Manufacturer Intersil
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062891-HIP42060
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HIP42060 CAD Model

Description

The HIP42060 is a high-frequency, high-efficiency, synchronous buck MOSFET driver from Intersil. It is designed to drive N-Channel MOSFETs in a synchronous buck converter topology. This driver is well-suited for applications requiring high power density and efficiency, making it a popular choice for various power management solutions.

Applications

  • DC-DC Converters: Used in various DC-DC conversion applications, providing efficient power delivery.
  • Voltage Regulators: Employed in voltage regulation circuits for stable output voltage.
  • Power Supplies: Found in power supply designs for computers, servers, and other electronic equipment.
  • High-Current Applications: Suitable for applications demanding high current, such as GPU and CPU core power.

Features

  • Synchronous Rectification: Drives synchronous N-Channel MOSFETs for improved efficiency.
  • High Frequency Operation: Supports high-frequency switching to minimize component size.
  • Adaptive Dead-Time Control: Optimizes dead-time to prevent shoot-through and maximize efficiency.
  • Adjustable Gate Drive Voltage: Allows tailoring of gate drive voltage for different MOSFETs.
  • Over-Voltage Protection (OVP): Includes OVP to protect the load from over-voltage conditions.
  • Under-Voltage Lockout (UVLO): Prevents operation when the input voltage is too low.

Benefits

  • High Efficiency: Synchronous rectification significantly improves efficiency compared to diode rectification.
  • Reduced Power Loss: Lower power loss translates to less heat generation and improved system reliability.
  • Smaller Solution Size: High-frequency operation allows for smaller and fewer passive components.
  • Improved Thermal Performance: Lower power dissipation leads to better thermal management.
  • Enhanced System Reliability: Built-in protection features enhance system reliability.

Additional Details

The HIP42060 typically requires external components such as MOSFETs, inductors, and capacitors to create a complete buck converter circuit. The specific values of these components depend on the application requirements. It is designed to operate over a wide input voltage range and provides a stable and regulated output voltage. The adaptive dead-time control is a key feature that optimizes efficiency by minimizing the time both MOSFETs are on or off simultaneously. This prevents shoot-through current and reduces switching losses. Furthermore, the adjustable gate drive voltage ensures compatibility with a wide range of N-Channel MOSFETs, allowing designers to select the best MOSFETs for their specific application.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess