EN
  • EN
  • DE

MAX7225KN

Part No MAX7225KN
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075719-MAX7225KN
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX7225KN CAD Model

Description

Introducing the MAX7225KN from Maxim Integrated

The MAX7225KN is a highly integrated digital interface IC designed by Maxim Integrated, a company renowned for their innovative and reliable integrated circuits. This product is specifically tailored for driving 7-segment numeric LED displays of up to 8 digits and includes onboard features such as a multiplex scan circuitry and digit drivers which can be interfaced with a microprocessor easily.

Constructed with a robust CMOS technology, the MAX7225KN offers a slew of features that make it a versatile choice for applications requiring clear and bright numeric displays. The device operates from a single 5V power supply, making it suitable for a wide range of industrial and consumer products where power efficiency is crucial.

One of the standout features of the MAX7225KN is its built-in BCD code-B decoder, multiplex scan circuitry, and segment and digit drivers, which can all be controlled with just one external resistor. This level of integration simplifies the design process, reducing the number of components required on the PCB, and ultimately shrinking the overall footprint of the design.

The MAX7225KN also boasts an SPI-compatible serial interface, allowing for easy communication with most microcontrollers without the need for multiple I/O lines. This serial interface not only conserves I/O pins but also simplifies PCB layout and reduces the chances of signal integrity issues due to fewer traces.

Additionally, the device includes a 150µA low-power shutdown mode, analog and digital brightness control, and a scan-limit register that allows the user to display from 1 to 8 digits. These features provide designers with the flexibility to create user-friendly interfaces that can adapt to different lighting conditions and power constraints.

With its digit and segment drivers capable of sourcing or sinking current, the MAX7225KN ensures that the LED displays are vivid and consistently visible, even in environments with varying light conditions. This makes it an excellent choice for panel meters, bar-graph displays, industrial controllers, and any application that requires reliable and clear numeric readouts.

In summary, the MAX7225KN from Maxim Integrated is a robust, feature-rich IC that simplifies the design and enhances the functionality of LED display systems. Its ease of use, coupled with its power efficiency, makes it a prime choice for designers looking to create compact and versatile display solutions.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess