EN
  • EN
  • DE

MURS440

Part No MURS440
Manufacturer GOOD-ARK Electronics
Catalog OEM Parts (M - N)
Description Rectifier Diode Switching 400V 4A 75ns 2-Pin SMC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541100080, 8541100080
Win Source Part Number 1081170-MURS440
Categories OEM Parts(M-N)
Manufacturer GOOD-ARK Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MURS440 CAD Model

Description

The MURS440 is a surface mount ultra-fast recovery rectifier manufactured by GOOD-ARK Electronics. It is designed for high-frequency applications where efficiency and rapid switching are essential.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in the output rectification stage for efficient DC voltage conversion.
  • Power Factor Correction (PFC): Improves power quality and reduces harmonic distortion.
  • Inverters: Enables efficient DC-to-AC power conversion.
  • Freewheeling Diode: Protects switching devices from inductive voltage spikes.
  • DC-DC Converters: Used in various DC-DC converter topologies.

Features:

  • Ultra-Fast Recovery Time: Minimizes switching losses and maximizes efficiency at high frequencies.
  • Surface Mount Package: Allows for automated assembly and compact designs.
  • Low Forward Voltage Drop: Reduces power dissipation and improves thermal performance.
  • High Surge Current Capability: Provides reliable performance under transient conditions.
  • Glass Passivated Chip: Offers high reliability and stable performance.

Benefits:

  • Improved Efficiency: Ultra-fast recovery time minimizes switching losses, leading to higher efficiency.
  • Reduced Board Space: Surface mount package enables compact and space-saving designs.
  • Lower Power Dissipation: Low forward voltage drop reduces heat generation and improves thermal management.
  • Enhanced Reliability: Glass passivated chip ensures stable and reliable operation.
  • Simplified Assembly: Surface mount package allows for automated assembly, reducing manufacturing costs.

Technical Specifications:

The MURS440 has a maximum repetitive peak reverse voltage (VRRM) of 400V and a maximum average forward rectified current (IF(AV)) of 4A. The typical reverse recovery time (trr) is very fast, usually around 35 ns. The forward voltage drop (VF) is around 0.95V at 4A. It is commonly available in an SMA or SMB surface mount package.

The MURS440 from GOOD-ARK Electronics is an excellent choice for high-frequency power electronics applications. Its ultra-fast recovery time and surface mount package make it ideal for compact and efficient designs.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess