EN
  • EN
  • DE

ISL24835IRZ

Part No ISL24835IRZ
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description ISL24835IRZ Pb-free 14-CH I2C Prog. Tft-lcd Ref. Volt. Gener
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 982457-ISL24835IRZ
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL24835IRZ CAD Model

Description

The ISL24835IRZ is a low power, high voltage TFT-LCD level shifter with VCOM amplifier, manufactured by Intersil (now Renesas). It is designed to provide the necessary voltage levels for driving TFT-LCD panels, including the VCOM voltage.

Applications

  • TFT-LCD displays in notebooks, monitors, and televisions
  • Portable devices with TFT-LCD screens
  • Industrial displays
  • Automotive displays

Features

  • High voltage operation
  • Low power consumption
  • Integrated VCOM amplifier
  • Gamma correction capabilities
  • Overcurrent protection
  • Short-circuit protection
  • RoHS Compliant

Benefits

  • Simplified LCD Panel Driving: Provides all the necessary voltage levels and VCOM amplification for driving TFT-LCD panels, simplifying display system design.
  • Improved Display Performance: Gamma correction ensures accurate color reproduction and image quality.
  • Reduced Power Consumption: Low power design extends battery life in portable devices.
  • Enhanced Reliability: Overcurrent and short-circuit protection enhance system reliability.
  • Cost-Effective Solution: Integrates multiple functions into a single chip, reducing component count and system cost.

Additional Details

The ISL24835IRZ generates the required gate-on and gate-off voltages (VGH and VGL) for the TFT-LCD panel. The integrated VCOM amplifier provides a stable and adjustable VCOM voltage, which is critical for image quality. The device typically includes an I2C interface for programming gamma correction settings and other parameters. It is designed for applications requiring high-performance and low-power TFT-LCD display driving. The overcurrent and short-circuit protection features prevent damage to the device and the display panel. The device is available in a small surface-mount package.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess