EN
  • EN
  • DE

ISL485EIB

Part No ISL485EIB
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988394-ISL485EIB
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL485EIB CAD Model

Description

The ISL485EIB is a low-power, single transceiver that meets EIA RS-485 and RS-422 standards. It is designed for balanced communication, offering robustness against noise and interference, making it suitable for industrial environments.

Applications:

  • Industrial Networks: Connecting devices in industrial automation systems such as PLCs, sensors, and motor drives.
  • Building Automation: Used in HVAC control systems, lighting control, and security systems for data communication.
  • Point-of-Sale (POS) Systems: Facilitating communication between POS terminals, printers, and other peripherals.
  • Security Systems: Enabling communication between control panels, access control systems, and surveillance equipment.
  • Instrumentation: Data acquisition systems and control of test equipment.

Features:

  • RS-485 and RS-422 Compliance: Adheres to industry-standard protocols for robust serial communication.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable applications and reducing overall system power.
  • Single Transceiver: Integrates a single transmitter and receiver pair in one package.
  • Wide Supply Voltage Range: Operates over a broad voltage range.
  • Enhanced ESD Protection: Offers increased protection against electrostatic discharge events.
  • Thermal Shutdown: Prevents damage due to overheating by shutting down the device at high temperatures.

Benefits:

  • Reliable Communication: RS-485 standard ensures reliable data transmission in noisy industrial environments.
  • Energy Efficiency: Low power consumption allows for energy-efficient operation and extended battery life.
  • Robust Protection: ESD protection and thermal shutdown enhance reliability and prevent damage.
  • Ease of Use: Simple to integrate into existing systems due to compliance with industry standards.

Additional Details:

The ISL485EIB includes features like slew-rate limiting to reduce EMI and ensure reliable communication over long distances. The specific operating voltage range, data rates, and other electrical characteristics can be found in the Intersil datasheet. It is available in various packages to suit different board layout requirements.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess