EN
  • EN
  • DE

HD74LS162P

Part No HD74LS162P
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040488-HD74LS162P
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LS162P CAD Model

Description

The HD74LS162P is a synchronous decade counter belonging to the 74LS series of integrated circuits. Manufactured by Hitachi, it's designed for counting applications in digital logic circuits. This device is a fully synchronous 4-bit decade counter, meaning that all flip-flops are clocked simultaneously, ensuring predictable and reliable operation.

Applications

  • Frequency dividers
  • Digital clocks and timers
  • Event counters
  • Address counters in memory systems
  • Control circuits in industrial automation

Features

  • Synchronous Counting: All flip-flops change state simultaneously on the positive edge of the clock pulse.
  • Decade Counting: Counts from 0 to 9 and then resets.
  • Direct Clear Input: Allows asynchronous clearing of the counter.
  • Carry Output: Provides a signal when the counter reaches its maximum count, enabling cascading for higher-order counters.
  • High-Speed Operation: Typical clock frequency of up to 25 MHz.
  • Low Power Consumption: Characteristic of the LS (Low-power Schottky) TTL family.

Benefits

  • Simplified Circuit Design: Synchronous operation reduces timing complexities.
  • Accurate Counting: Reliable performance in various digital applications.
  • Versatile Functionality: Suitable for a wide range of counting and timing needs.
  • Easy Integration: Compatible with other TTL logic devices.
  • Cascadable: Allows for creating counters of arbitrary length.

Additional Details

The HD74LS162P operates from a 5V power supply. It has a maximum supply voltage rating of 7V and a typical power dissipation of around 20mW. The device is housed in a 16-pin DIP (Dual In-line Package). The internal logic consists of four JK flip-flops and associated gating to implement the decade counting function. The synchronous clear input overrides all other inputs and resets the counter to zero. The carry output is asserted when the counter reaches a count of 9 and the count enable input is high. This output can be used to clock the next stage in a cascaded counter.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess