EN
  • EN
  • DE

MAX14713EWL+T

Part No MAX14713EWL+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER PATH SELECTOR 6A 15WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Interface On/Off
Supply Voltage 1.6V ~ 5.5V
Current - Output (Maximum) 6A
Rds On 11mOhm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 15-WFBGA, WLBGA
Supplier Device Package 15-WLP (1.22x2.05)
Family Part Number MAX14713
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701423-MAX14713EWL+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14713EWL+T CAD Model

Description

The MAX14713EWL+T from Maxim Integrated is a high-performance, analog multiplexer/demultiplexer that offers exceptional signal integrity and flexibility for routing analog or digital signals in various applications. This component is part of Maxim's extensive range of switches and multiplexers designed to cater to the demanding requirements of modern electronic systems.

Key Features

  • Wide Operating Voltage Range: The device operates over a broad voltage range, making it suitable for a variety of systems that require different power levels.
  • Low On-Resistance: The low on-resistance of the MAX14713EWL+T ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity.
  • Multiple Channel Configurations: It offers a flexible channel configuration, allowing it to be used in different application setups.
  • High ESD Protection: The device is equipped with robust Electrostatic Discharge (ESD) protection, safeguarding the device from potential damage caused by static electricity.
  • Extended Temperature Range: The MAX14713EWL+T is designed to operate reliably in a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The versatility of the MAX14713EWL+T makes it an ideal choice for a variety of applications, including but not limited to:

  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Communication Systems
  • Medical Equipment
  • Industrial Control Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX14713EWL+T is no exception. This product is manufactured to the highest standards to ensure consistent performance and longevity in the field. Engineers and designers can trust this component to deliver the performance needed for their critical applications.

Ordering Information

The MAX14713EWL+T is available in a compact, leadless package, making it suitable for space-constrained applications. It is supplied in tape and reel format, which facilitates efficient handling and placement during the manufacturing process. For detailed ordering and shipping information, customers should refer to the Maxim Integrated website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3282 $51.9384
29+ $3.5513 $102.9877
44+ $3.4404 $151.3776
61+ $3.3294 $203.0934
78+ $3.2184 $251.0352
104+ $2.8855 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,985 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess