EN
  • EN
  • DE

CAV4201TD-GT3

Part No CAV4201TD-GT3
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description 350 mA High Efficiency Step Down LED Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 6.5V
Voltage Supply MAX 36V
Voltage - Output 36V
Output Current per Channel 350mA
Frequency 50kHz ~ 1MHz
Dimming Analog
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 1159254-CAV4201TD-GT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CAV4201
Introduction Date August 11, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CAV4201TD-GT3 CAD Model

Description

The CAV4201TD-GT3 is a state-of-the-art integrated circuit from ON Semiconductor, designed to cater to a wide array of applications that demand high performance, reliability, and energy efficiency. This versatile component is an ideal choice for designers looking to enhance their systems with superior signal processing capabilities.

Key Features

  • High Precision: The CAV4201TD-GT3 offers exceptional accuracy and stability, making it suitable for critical applications where precise signal handling is paramount.
  • Low Power Consumption: Engineered with energy efficiency in mind, this IC minimizes power usage, thereby extending battery life in portable devices and reducing overall energy costs.
  • Robust Design: Built to withstand harsh conditions, the CAV4201TD-GT3 is resilient against common environmental stresses such as temperature variations and voltage spikes.
  • Compact Footprint: Its small form factor enables designers to integrate it into space-constrained applications without compromising on performance.

Applications

The CAV4201TD-GT3 is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Data acquisition systems
  • Medical devices
  • Telecommunications infrastructure

Technical Specifications

ON Semiconductor has equipped the CAV4201TD-GT3 with the following technical specifications:

  • Package: Compact, surface-mountable design for easy integration into various circuit boards.
  • Performance: High-speed operation with minimal signal distortion, ensuring efficient data processing and transfer.
  • Compatibility: Designed to interface seamlessly with a wide range of microcontrollers, microprocessors, and other digital systems.

In summary, the CAV4201TD-GT3 from ON Semiconductor represents a blend of performance, efficiency, and durability. It is a testament to ON Semiconductor's commitment to providing high-quality components that meet the evolving needs of modern electronics. Whether for automotive, industrial, medical, or communication applications, the CAV4201TD-GT3 is engineered to deliver consistent and reliable performance.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,719 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess