EN
  • EN
  • DE

MAX1848ETA+T

Part No MAX1848ETA+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC LED DRIVER RGLTR 750MA 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.6V
Maximum Supply Voltage 5.5V
Output Voltage 12.2V
Channel Output Current 750mA (Switch)
Frequency 1.2MHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 073397-MAX1848ETA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1848ETA+T CAD Model

Description

Maxim Integrated MAX1848ETA+T Step-Down Converter

The MAX1848ETA+T from Maxim Integrated is a highly efficient, compact, step-down DC-DC converter designed for a range of applications requiring a regulated power supply. This voltage regulator is capable of delivering up to 1A of continuous output current with an input voltage range of 2.7V to 5.5V, making it an ideal choice for battery-powered devices, portable equipment, and other low-voltage applications.

Key Features

  • High Efficiency: The device offers up to 96% efficiency, which helps to minimize heat generation and prolong battery life in portable applications.
  • Adjustable Output: The output voltage is adjustable from 1.25V to V<sub>IN - 0.2V, allowing flexibility across different design requirements.
  • Low Dropout: The low dropout voltage extends battery life by allowing the converter to operate closer to the battery's end-of-discharge voltage.
  • Power-Saving Mode: It includes a power-saving mode that reduces quiescent current to only 110µA during light loads or standby, improving efficiency.
  • Small Package: Available in a tiny 8-pin thin QFN package, it is suitable for space-constrained applications.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges.
  • High-Frequency Operation: The 1.2MHz fixed-frequency PWM operation allows the use of small external components, reducing the overall footprint of the power supply circuit.

Applications

The MAX1848ETA+T is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless and RF circuits
  • PDAs and mobile phones
  • Portable media players
  • GPS receivers
  • Point-of-load power supplies

With its high efficiency, small size, and robust feature set, the MAX1848ETA+T is an excellent power management solution for designers looking to optimize their power supply systems while reducing space and enhancing performance.

You May Also Be Interested in

Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9037 $58.0740
49+ $2.3828 $116.7572
76+ $2.3077 $175.3852
104+ $2.2338 $232.3152
134+ $2.1587 $289.2658
179+ $1.9358 $346.5082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess