EN
  • EN
  • DE

ISL62392CHRTZ-T

Part No ISL62392CHRTZ-T
Manufacturer Intersil
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CTRLR 28TQFN / Voltage Mode PWM Controller 0.6V to 5.5V/0.6V to 5.5V 20A/20A 28kHz 28-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Applications Power Supply Controller, Notebook Computers
Supply Voltage - Operating 5.5 V to 25 V
Operating Supply Current 150μA
Temperature Range - Operating -10°C to 100°C
Mounting SMD (SMT)
Case / Package 28-TQFN (4x4)
Win Source Part Number 069965-ISL62392CHRTZ-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ISL62392
Introduction Date April 07, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ISL62392CHRTZ-T CAD Model

Description

The Intersil ISL62392CHRTZ-T is an integrated circuit used as a power supply controller for notebook computers.

  • Win Source Part Number: 069965-ISL62392CHRTZ-T
  • Category: integrated circuits
  • Mounting Feature: surface mount
  • Case/Package: 28-TQFN (4x4)
  • Operating Supply Voltage: 5.5 V to 25 V
  • Operating Supply Current: 150μA
  • Temperature Range: -10°C to 100°C
  • Recommendation: products that require power supply control, especially for notebook computers

You May Also Be Interested in

Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $3.3059
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0005 $60.0150
75+ $1.6413 $123.0975
110+ $1.5904 $174.9440
155+ $1.5385 $238.4675
195+ $1.4876 $290.0820
260+ $1.3340 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess