EN
  • EN
  • DE

ISL6412IRZ

Part No ISL6412IRZ
Manufacturer Intersil
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/2.8V/2.8V 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 3
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 1.8V, 2.8V, 2.8V
Dropout Voltage-Max -, 0.16V @ 225mA, 0.16V @ 125mA
Output Current 330mA, 225mA, 125mA
Operating Supply Current 1.125mA
Control Features Enable, Fault Output, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 1048551-ISL6412IRZ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ISL6412IRZ CAD Model

Description

The ISL6412IRZ is a synchronous rectified buck regulator control IC manufactured by Intersil (now Renesas). It is designed for high-performance CPU core power supply applications, particularly in notebook computers and other portable devices. It provides excellent transient response and high efficiency.

Applications

  • Notebook computers: Powers the CPU core in portable computers.
  • Desktop computers: Used in voltage regulator modules (VRMs) for CPU power.
  • Graphics cards: Supplies power to the GPU core.
  • Embedded systems: Provides regulated power in various embedded applications requiring high efficiency.

Features

  • Synchronous rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • Adjustable output voltage: Allows for precise voltage regulation.
  • Overcurrent protection: Protects the regulator and the load from excessive current.
  • Undervoltage lockout (UVLO): Prevents operation with insufficient input voltage.
  • Remote sensing: Compensates for voltage drops across PCB traces.
  • Voltage positioning: Improves transient response by dynamically adjusting the output voltage.

Benefits

  • High efficiency: Synchronous rectification minimizes power loss.
  • Precise voltage regulation: Adjustable output voltage ensures optimal performance.
  • Protection against faults: Overcurrent and undervoltage protection enhance reliability.
  • Improved transient response: Voltage positioning minimizes voltage deviations during load changes.
  • Remote sensing capability: Compensates for PCB trace losses, ensuring accurate voltage regulation at the load.

Technical Specifications: The ISL6412IRZ typically operates with an input voltage range suitable for standard power supplies. The output voltage is adjustable via external resistors. It supports switching frequencies in the range of 200kHz to 1MHz. The control scheme is based on a voltage-mode PWM controller. It features overcurrent protection with a current limit that can be adjusted. It also includes an undervoltage lockout (UVLO) function. The ISL6412IRZ is available in a small TSSOP package. For detailed specifications, refer to the device's datasheet.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9131 $58.6965
36+ $3.2109 $115.5924
56+ $3.1104 $174.1824
77+ $3.0099 $231.7623
100+ $2.9106 $291.0600
133+ $2.6091 $347.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess