Products specifications

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage - Operating 4.75 V to 5.25 V
Frequency - Switching 80kHz to 1.5MHz
Duty Cycle (Max) 66.7%
Clock Sync No
Control Features Enable, Frequency Control, Power Good
Temperature Range - Operating 0°C to 105°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 135504-ISL6565BCV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL6565BCV CAD Model

Description

The Intersil ISL6565BCV is an integrated circuit that is designed for use in step-down applications.

  • Signal Output Type: PWM
  • Topology: Buck
  • Frequency Switching: 80kHz to 1.5MHz
  • Outputs: 3
  • Features: Enable, Frequency Control, and Power Good
  • Maximum Duty Cycle: 66.7%
  • Clock Synchronized: No
  • Package: 28-TSSOP
  • Operating Temperature: 0°C to 105°C
  • Popularity: Medium
  • Supply: Limited
  • Status: Obsolete
  • ECCN: EAR99

You May Also Be Interested in

ON Semiconductor
IC REG BUCK CTLR 36QFN / Regulator Output DC-DC Controller IC 36-QFN (5x5)
Lowest to $0.8729
ECAD model for NCP81103MNTXG
ON Semiconductor
IC REG BUCK CTLR 48QFN / Regulator Output DC-DC Controller IC 48-QFN (6x6)
Lowest to $1.8578
ECAD model for NCP81109GMNTXG
Texas Instruments
LOW POWER CURRENT MODE PUSH-PULL PWM
Lowest to $0.6312
ECAD model for UCC2808APW-2G4
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SMBT1108LT1G
Microchip Technology
High-Efficiency Synchronous Buck Controller | IC REG CTRLR BUCK 16SSOP
Need more? Email Us
ECAD model for MIC2182-5.0YSM
Renesas Electronics America
Flexible Double Ended Voltage and Current Mode PWM Controllers | IC REG CTRLR MULT TOP 16TSSOP
Lowest to $1.8349
ECAD model for ISL6740IVZ
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Need more? Email Us
ECAD model for MAX20412ATJC/V+
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $5.0553
ECAD model for ISL6520CB
Renesas Electronics America
Buck and Synchronous-Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6525CB

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention