EN
  • EN
  • DE

ISL9204AIRZ

Part No ISL9204AIRZ
Manufacturer Intersil
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065955-ISL9204AIRZ
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL9204AIRZ CAD Model

Description

The ISL9204AIRZ is a highly integrated battery charger IC designed for portable devices. It is a synchronous buck-boost battery charger that supports both USB and AC adapter power sources. This IC is commonly used in applications where efficient charging and power management are critical.

Applications

  • Smartphones: Used in smartphones for charging batteries from USB or AC adapters.
  • Tablets: Employed in tablets for efficient battery charging and power management.
  • Portable Media Players: Integrated into portable media players for charging batteries.
  • Power Banks: Utilized in power banks for managing the charging and discharging of batteries.
  • Handheld Gaming Consoles: Found in handheld gaming consoles for battery charging.

Features

  • Synchronous Buck-Boost Converter: Provides efficient charging with a synchronous buck-boost topology.
  • USB and AC Adapter Support: Supports charging from both USB and AC adapter power sources.
  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Charging Current Control: Programmable charging current for optimal battery charging.
  • Input Overvoltage Protection (OVP): Protects against damage from excessive input voltage.
  • Battery Overvoltage Protection (OVP): Protects battery from overvoltage conditions during charging.
  • Thermal Shutdown Protection: Shuts down the charger in case of over-temperature conditions.

Benefits

  • High Efficiency: Provides high charging efficiency, reducing heat generation and maximizing battery life.
  • Flexible Charging: Supports both USB and AC adapter charging for versatility.
  • Comprehensive Protection: Offers comprehensive protection features to ensure safe battery charging.
  • Compact Solution: Provides a compact solution for space-constrained applications.
  • Programmable: Allows for programming charging parameters for optimal battery performance.

Additional Details

The ISL9204AIRZ typically operates on a 3.3V power supply. The device is available in a small form factor package, suitable for portable devices. The specific charging current and voltage can be programmed through external resistors or an I2C interface. Consult the Intersil datasheet for detailed electrical characteristics, application circuits, and package dimensions.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Dell
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess