EN
  • EN
  • DE

RFP2N12L

Part No RFP2N12L
Manufacturer Intersil
Catalog OEM Parts (O - R)
Description Power Field-effect Transistor, 2A I(d), 120V, 1.75 Ohm, 1-ELEMENT, N-channel, Silicon, Metal-oxide Semiconductor Fet,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965468-RFP2N12L
Categories OEM Parts(O-R)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFP2N12L CAD Model

Description

The RFP2N12L is an N-Channel enhancement mode logic level power MOSFET from Intersil. This device is designed for applications requiring fast switching and low on-resistance. Its logic-level gate drive makes it suitable for direct interfacing with logic circuits and microcontrollers, simplifying circuit design and reducing component count.

Applications

  • DC-DC converters
  • Motor control
  • Solid-state relays
  • Power management in portable devices
  • Logic-level controlled circuits

Features

  • Logic-Level Gate Drive: Allows direct interfacing with logic circuits and microcontrollers.
  • Fast Switching Speed: Minimizes switching losses, improving efficiency in high-frequency applications.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves overall efficiency.
  • High Input Impedance: Simplifies gate drive requirements.
  • Avalanche Energy Specified: Ensures ruggedness and reliability in demanding applications.

Benefits

  • Simplified Circuit Design: Logic-level gate drive reduces the need for additional gate drive circuitry.
  • Improved Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Enhanced Reliability: Avalanche energy specification ensures robust performance under transient conditions.
  • Reduced Component Count: Direct logic-level interfacing reduces the number of components needed.
  • Optimal Thermal Performance: Designed to efficiently dissipate heat, enhancing reliability in high-power applications.

Additional Details

The RFP2N12L is available in a through-hole package. Its key electrical characteristics include a drain-source voltage (VDS) of 120V, a continuous drain current (ID) of 2A, and a typical on-resistance (RDS(on)) of 2.5 Ohms at a gate-source voltage (VGS) of 5V. The gate threshold voltage is typically between 1V and 2V, ensuring compatibility with various logic levels. It is designed to operate over a wide temperature range, typically from -55°C to +150°C.

This MOSFET is commonly used in applications where a logic-level drive is required to control power. Its fast switching speed and low on-resistance make it an excellent choice for high-efficiency DC-DC converters and motor control circuits.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess