EN
  • EN
  • DE

VT82C693A CD

Part No VT82C693A CD
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400412-VT82C693A CD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT82C693A CD CAD Model

Description

The VIA VT82C693A is a south bridge chip, typically used in conjunction with a VIA north bridge chipset to form the core logic of a PC motherboard. It manages a variety of input/output (I/O) functions, connecting slower peripherals to the system and freeing up the north bridge to handle high-speed data transfers. The CD variant refers to a specific stepping or configuration of the chip.

Applications

  • Desktop Computers
  • Industrial PCs
  • Embedded Systems

Features

  • Integrated PCI IDE Controller: Supports Ultra DMA/33 and Ultra DMA/66 for faster hard drive data transfer rates.
  • Integrated Super I/O Controller: Provides support for legacy I/O ports such as serial, parallel, and floppy disk drive interfaces.
  • Integrated USB Controller: Supports USB 1.1 for connecting various USB peripherals.
  • AC'97 Audio Controller: Delivers audio functionality for sound output and input.
  • Power Management Support: Compliant with Advanced Power Management (APM) specifications for energy saving.
  • Real-Time Clock (RTC): Maintains system time and date.

Benefits

  • Improved Hard Drive Performance: Ultra DMA support enables faster data access, reducing loading times and improving overall system responsiveness.
  • Legacy Device Compatibility: Super I/O support allows continued use of older peripherals.
  • Peripheral Connectivity: USB support enables easy connection of various devices.
  • Audio Functionality: AC'97 controller provides standard audio capabilities.
  • Reduced Power Consumption: Power management features contribute to energy efficiency.
  • Cost-Effective Integration: Combines multiple I/O functions into a single chip.

The VT82C693A typically communicates with the north bridge via the PCI bus. Its integration of multiple I/O functions onto a single chip helped to reduce motherboard complexity and cost. The CD variant likely represents a specific revision or feature set of the chip. It formed a crucial part of PC systems during its era, offering a balance of performance, compatibility, and cost-effectiveness. The Ultra DMA/66 support was a significant upgrade over previous IDE standards, enabling faster hard drive performance.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Via
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess