EN
  • EN
  • DE

RFP2N18L

Part No RFP2N18L
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 294088-RFP2N18L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFP2N18L CAD Model

Description

The RFP2N18L is an N-Channel enhancement mode logic level power MOSFET designed for applications requiring efficient power switching, specifically optimized for logic-level driven circuits. Manufactured by Intersil, it provides fast switching speed, low on-resistance, and is avalanche rated to withstand inductive loads. This MOSFET is particularly suitable for low voltage, high-speed switching applications where gate drive voltage is limited.

Applications:

  • DC-DC converters
  • Power management in portable devices
  • Solid-state relays
  • Motor control
  • LED lighting

Features:

  • Logic-Level Gate Drive
  • Fast Switching Speed
  • Low On-Resistance (RDS(on))
  • Single Pulse Avalanche Energy Rated
  • Linear Transfer Characteristics
  • Pb-Free Plus Anneal Available (RoHS Compliant)

Benefits:

  • Improved efficiency: Low RDS(on) minimizes conduction losses, resulting in higher efficiency and reduced heat generation.
  • Simplified drive circuitry: Logic-level gate drive reduces the complexity and cost of drive circuits, enabling direct interfacing with microcontrollers and other logic devices.
  • Enhanced reliability: Avalanche rating ensures robustness and reliability in inductive load applications, preventing device failure due to voltage spikes.
  • Reduced switching losses: Fast switching speed minimizes switching losses, further improving overall efficiency and reducing heat dissipation.
  • Compact design: Available in space-saving packages, enabling smaller and more compact designs.

Additional Details:

The RFP2N18L features a drain-to-source voltage (VDS) of 180V and a continuous drain current (ID) of 2A. Its RDS(on) is typically very low, contributing to efficient power handling. It is typically available in a TO-220 package. Its gate threshold voltage is optimized for logic-level driving, generally between 1V and 2.5V, making it compatible with a wide range of microcontrollers and logic circuits. The device's fast switching speed and low gate charge contribute to reduced switching losses, further enhancing its efficiency in high-frequency applications. It's also designed to withstand single pulse avalanche energy, making it more resistant to damage from inductive loads. It is compliant with RoHS standards, making it suitable for environmentally conscious applications. This part is useful in applications where low voltage control signals need to switch a higher voltage or current load.

You May Also Be Interested in

AMCC
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess