EN
  • EN
  • DE

BGY288

Part No BGY288
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Power amplifier with integrated control loop for GSM850, EGSM900, DCS1800 and PCS1900 / High Reliability RF Amplifier IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 235356-BGY288
Popularity Medium
Supply and Demand Status Balance
Family Name BGY288
Introduction Date February 02, 2005
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGY288 CAD Model

Description

Product Overview: NXP BGY288

The NXP BGY288 is an advanced, high-performance silicon-based broadband amplifier module designed to meet the rigorous demands of modern communication systems. It is a versatile component, widely utilized in cable television (CATV) and fiber-to-the-home (FTTH) applications, among other high-frequency communication platforms.

Key Features

  • Frequency Range: The BGY288 operates over a broad frequency range, making it suitable for a variety of multi-channel applications.
  • High Gain: With its high gain levels, the BGY288 ensures amplified signals are delivered with clarity and strength, maintaining signal integrity across long distances.
  • Low Distortion: The product is engineered to minimize distortion, providing clear and reliable signal transmission which is critical for high-quality audio and video broadcasting.
  • Integrated Functions: The module includes several integrated functions such as power down and temperature compensation, which contribute to its ease of use and reliability in various operating conditions.
  • Power Efficiency: Designed with power efficiency in mind, the BGY288 helps reduce operational costs and supports environmentally friendly applications.

Applications

The BGY288 is adept at serving in multiple roles across the communication spectrum. Its primary applications include:

  • CATV distribution networks
  • FTTH networks
  • Hybrid fiber-coaxial (HFC) systems
  • Broadband amplification for data and telecommunication networks

Technical Specifications

The BGY288 boasts robust technical specifications that ensure its performance is both reliable and consistent:

  • Push-pull silicon MMIC
  • Supply voltage: Typically 24 V
  • Operating temperature range: -20°C to +85°C
  • Package: SOT115J

Conclusion

The NXP BGY288 amplifier module is a testament to NXP's commitment to providing high-quality, durable, and reliable components for the communication industry. With its broad frequency range, high gain, and low distortion, it stands out as a premier solution for professionals seeking to enhance their communication systems' performance. The BGY288 is not just a product but a pivotal element in the quest for clearer, faster, and more efficient signal transmission.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
STMicroelectronics
Lowest to $2.9707
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intersil
Lowest to $13.2432
Broadcom Limited
Lowest to $8.1127

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess