The RLP1N06CLE is an N-Channel enhancement mode MOSFET from Intersil. This power MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. Its robust design makes it suitable for a variety of demanding applications.
Applications
- DC-DC converters
- Power management in portable devices
- Motor control circuits
- Load switching
- Synchronous rectification
Features
- N-Channel enhancement mode
- Low on-resistance (RDS(on))
- Fast switching speed
- High avalanche energy
- RoHS compliant
Benefits
- Improved power efficiency due to low RDS(on)
- Reduced power loss and heat generation
- Enables smaller and lighter power supply designs
- Enhanced system reliability
- Environmentally friendly due to RoHS compliance
Technical Specifications
The RLP1N06CLE typically features a drain-source voltage (VDS) of 60V, a continuous drain current (ID) of 1A, and an RDS(on) of 0.6 Ohms at VGS = 10V. It also exhibits a gate threshold voltage (VGS(th)) of between 1V and 3V. The device is typically packaged in a SOT-223 package for surface mount assembly. The device's low gate charge contributes to its fast switching speed. Its maximum power dissipation rating should be considered when designing the device into applications.
This MOSFET is designed to provide optimal performance in switching applications where efficiency and size are critical. Careful thermal management is still recommended to maintain the device within its operating temperature range, especially at higher current levels. The RLP1N06CLE is a reliable solution for modern power electronics designs requiring efficient power handling.