EN
  • EN
  • DE

TW9910-LA2-GR

Part No TW9910-LA2-GR
Manufacturer Intersil
Catalog Interface - Encoders, Decoders, Converters
Description LCD DISPLAY PROCESSORS WITH BUILT-IN VIDEO DECODER AND T-CON / IC DECOD VIDEO NTSC/PAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tray
Type NTSC/PAL Video Decoder
Applications Portable Equipment
Analog Supply Voltage 1.8V, 3.3V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 44-LQFP
Win Source Part Number 048363-TW9910-LA2-GR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TW8806
Introduction Date March 07, 2006
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TW9910-LA2-GR CAD Model

Description

The TW9910-LA2-GR is an NTSC/PAL video decoder IC from Intersil.

  • Family: TW8806
  • Application: portable equipment
  • Mounting: surface mounted
  • Package: 44-LQFP
  • Popularity: high
  • Analog and Digital Supply Voltage: 1.8V and 3.3V
  • Estimated End-of-Life Date: yes
  • Halogen-Free: compliant
  • Made In: Taiwan
  • Supply and Demand Status: balance

You May Also Be Interested in

NXP / Nexperia
IC VIDEO DECODER W/FILTER 156BGA
Lowest to $3.5239
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $5.5785
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $28.5597

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6364 $53.4548
16+ $6.2657 $100.2512
25+ $6.0699 $151.7475
35+ $5.8741 $205.5935
45+ $5.6783 $255.5235
59+ $5.0909 $300.3631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,579 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess