EN
  • EN
  • DE

X24C01ASIT

Part No X24C01ASIT
Manufacturer Intersil
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intersil
Win Source Part Number 411902-X24C01ASIT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X24C01ASIT CAD Model

Description

The Intersil X24C01ASIT is a 1Kbit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device. It's organized as 128 x 8 bits and utilizes a 2-wire serial interface, commonly known as I2C, for communication. This EEPROM provides non-volatile storage for a variety of applications requiring small amounts of persistent data.

Applications:

  • Consumer Electronics: Storage of user preferences, settings, and small amounts of configuration data in TVs, DVD players, set-top boxes, and remote controls.
  • Industrial Control: Used in industrial sensors, meters, and control systems for storing calibration constants, device identification, and configuration parameters.
  • Instrumentation: Employed in test and measurement equipment for storing calibration data, instrument settings, and serial numbers.
  • Medical Devices: Non-volatile storage of device settings, calibration information, and patient-related data in portable medical equipment.
  • Automotive Electronics: Storage of configuration settings, diagnostic codes, and vehicle identification information in automotive control modules.

Features:

  • 1Kbit (128 x 8) EEPROM: Provides 1024 bits of non-volatile storage.
  • 2-Wire Serial Interface (I2C): Simplifies communication with microcontrollers and other devices.
  • Self-Timed Write Cycle: Eliminates the need for external timing circuits during write operations.
  • Low Voltage Operation: Suitable for battery-powered and low-power applications.
  • Schmitt Trigger Inputs: Improves noise immunity on the serial interface.
  • Write Protect Feature: Prevents accidental data corruption during system operation.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data persistence.
  • Easy Integration: The I2C interface simplifies connection to a wide range of microcontrollers and systems.
  • Reduced System Complexity: The self-timed write cycle reduces the need for external timing components.
  • Low Power Consumption: Ideal for battery-powered devices and energy-sensitive applications.
  • Improved Noise Immunity: Schmitt trigger inputs enhance the reliability of serial communication.
  • Data Protection: The write protect feature safeguards against accidental data modification.

Additional Details:

The X24C01ASIT operates within a specified voltage range (typically 2.7V to 5.5V). The I2C interface supports standard and fast mode operation. The device is available in various package options, including SOIC and TSSOP. Data retention is guaranteed for several years, and endurance is typically rated for millions of write cycles per byte. Refer to the device datasheet for specific electrical characteristics, timing diagrams, and application notes. The 'T' suffix likely indicates a specific temperature grade or packaging option. Ensure the selected device meets the temperature requirements of the intended application.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess