EN
  • EN
  • DE

LRC-LRZ1206LF-R000

Part No LRC-LRZ1206LF-R000
Manufacturer IRC - a TT electronics Company.
Description Zerohm Thick Film Jumper Chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IRC - a TT electronics Company.
Win Source Part Number 1204541-LRC-LRZ1206LF-R000
Manufacturer Homepage www.irctt.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LRC-LRZ1206LF-R000 CAD Model

Description

The LRC-LRZ1206LF-R000 is a zero-ohm jumper resistor manufactured by IRC, a TT electronics Company. Zero-ohm resistors, also known as jumpers, are essentially short circuits designed to be placed on a circuit board using standard surface-mount technology (SMT) assembly processes. They serve primarily as convenient and reliable connection points, routing signals, or providing a means to easily make circuit modifications.

Applications

  • Circuit board routing: Connecting different sections of a PCB without requiring a dedicated trace layer.
  • Configuration jumpers: Allowing for easy changes to circuit configurations.
  • Test points: Providing convenient locations for probing and testing during manufacturing and debugging.
  • Ground connections: Creating a common ground point on a circuit board.
  • Bridging PCB traces: Correcting errors or making modifications to existing PCB layouts.

Features

  • Zero-ohm resistance: Acts as a direct short circuit.
  • 1206 package size: Standard surface-mount package for automated assembly.
  • Low profile: Minimizes height above the PCB.
  • Excellent solderability: Ensures reliable connection to the PCB.
  • RoHS compliant: Meets environmental standards.
  • LF (Lead-Free): Lead-free construction.

Benefits

  • Simplified PCB design: Reduces the complexity of PCB layouts.
  • Increased manufacturing flexibility: Allows for easy circuit modifications.
  • Improved testability: Provides convenient test points for debugging.
  • Reduced PCB cost: Eliminates the need for additional PCB layers in some applications.

Additional Details

The LRC-LRZ1206LF-R000 has a 1206 package size, making it compatible with standard SMT assembly equipment. Its current rating is typically specified, indicating the maximum current it can handle without failing. These zero-ohm resistors are a common and versatile component in modern electronic designs, providing a cost-effective and reliable solution for various connection and configuration needs.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess