EN
  • EN
  • DE
  • IT

LRC-LRZ2010-R000

Part No LRC-LRZ2010-R000
Manufacturer IRC - a TT electronics Company.
Description Zerohm Thick Film Jumper Chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IRC - a TT electronics Company.
Win Source Part Number 1204542-LRC-LRZ2010-R000
Manufacturer Homepage www.irctt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LRC-LRZ2010-R000 CAD Model

Description

The LRC-LRZ2010-R000 is a precision current sense resistor manufactured by IRC - a TT electronics Company. This resistor is designed for accurate current sensing in electronic circuits, providing a voltage output proportional to the current flowing through it. The low resistance value minimizes power loss and ensures minimal impact on the circuit's performance. It is commonly used in power supplies, motor control circuits, and other applications requiring accurate current measurement.

Applications

  • Current sensing in power supplies
  • Motor control circuits
  • Overcurrent protection
  • Feedback control systems
  • Battery management systems

Features

  • Low resistance value
  • High precision
  • Low temperature coefficient of resistance (TCR)
  • Surface mount package
  • RoHS compliant

Benefits

  • Accurate Current Measurement: Provides precise current sensing for accurate monitoring and control of electronic circuits.
  • Minimal Power Loss: Low resistance value minimizes power dissipation, improving efficiency.
  • Stable Performance: Low TCR ensures stable resistance value over a wide temperature range.
  • Easy Integration: Surface mount package allows for easy and reliable assembly.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The LRC-LRZ2010-R000 is typically available in a 2010 surface mount package. The resistance value is very low, typically in the milliohm range. The specific resistance value, tolerance, and TCR should be verified in the product datasheet. This current sense resistor is designed for high-performance applications requiring accurate and reliable current measurement.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2317 $57.9250
610+ $0.1901 $115.9610
945+ $0.1843 $174.1635
1,300+ $0.1783 $231.7900
1,680+ $0.1723 $289.4640
2,245+ $0.1545 $346.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess