EN
  • EN
  • DE

MOC3023XSMT/R

Part No MOC3023XSMT/R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (M - N)
Description Optocoupler Triac AC-OUT 1-CH 400V 6-Pin PDIP SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Schedule B 8541408000, 8541408000
Win Source Part Number 959209-MOC3023XSMT/R
Categories OEM Parts(M-N)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC3023XSMT/R CAD Model

Description

The MOC3023XSMT/R is a triac driver output optocoupler manufactured by Isocom Components 2004 LTD. It is designed to interface logic circuits with AC loads, providing electrical isolation between the control circuit and the load. This device is commonly used to control AC power devices such as triacs and solid-state relays.

Applications

  • Solid-state relays (SSRs)
  • AC motor control
  • Lighting control
  • Solenoid control
  • Industrial automation
  • Home appliances

Features

  • Triac driver output
  • High isolation voltage (typically 5300 VRMS)
  • Low trigger current (typically 5mA)
  • Surface mount package (SMT)
  • Random phase operation
  • UL recognized
  • VDE approved

Benefits

  • Electrical isolation: Provides a high degree of electrical isolation between the control circuit and the AC load, protecting sensitive electronic components from voltage surges and transients.
  • Direct interface with AC loads: Simplifies the design of AC control circuits by directly driving triacs and solid-state relays.
  • Low trigger current: Reduces the power consumption of the control circuit.
  • Compact size: The surface mount package allows for high-density mounting on printed circuit boards (PCBs).
  • Compliance with safety standards: UL and VDE approvals ensure that the product meets international safety standards.
  • Eliminates noise and EMI: Provides clean switching and reduces electromagnetic interference.

Additional Details

The MOC3023XSMT/R is a zero-crossing optoisolator. It is available in a surface-mount package for automated assembly. The isolation voltage is a key parameter for safety-critical applications. The device's datasheet provides detailed information on the recommended operating conditions and external components. The surge current capability is also an important consideration for applications with potentially high inrush currents. Selecting the correct optocoupler depends on the voltage and current requirements of the AC load being controlled.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess