EN
  • EN
  • DE

MOC8100SMT/R

Part No MOC8100SMT/R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (M - N)
Description MOC8100 Series Single Channel 30 V 5300 Vrms Phototransistor Optocoupler - SMD-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079825-MOC8100SMT/R
Categories OEM Parts(M-N)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC8100SMT/R CAD Model

Description

The MOC8100SMT/R is a high-voltage Solid State Relay (SSR) manufactured by Isocom Components 2004 LTD. This SSR is designed for applications that require electrical isolation between control and load circuits. It utilizes an optically coupled MOSFET to ensure reliable switching and isolation, which makes it suitable for demanding industrial and commercial uses.

Applications:

  • Industrial Controls: Used in programmable logic controllers (PLCs) and industrial automation systems for switching a variety of loads.
  • Motor Control: Employed to control small to medium-sized AC motors, delivering isolation and preventing electrical noise from impacting control circuits.
  • Lighting Control: Ideal for controlling lighting systems, including LED lighting and incandescent bulbs, providing higher reliability compared to traditional relays.
  • Heating and Cooling Systems: Incorporated in HVAC systems to manage heating elements, compressors, and fans, ensuring silent and reliable switching.
  • Medical Equipment: Applied in medical devices where electrical isolation is critical for patient safety.

Features:

  • High Isolation Voltage: Offers significant electrical isolation between the input and output, guaranteeing safety and preventing ground loops.
  • Optically Isolated: Employs an LED and phototransistor to achieve isolation, reducing electrical interference.
  • Solid State: Provides faster switching speeds and a longer operational lifespan compared to electromechanical relays.
  • Surface Mount Package: The "SMT/R" designation signifies a surface mount package, which is ideal for automated assembly procedures and reel packaging.
  • Zero-Crossing Detection: Integrates zero-crossing detection to minimize inrush current and electrical noise during switching.
  • High Surge Current Capability: Designed to withstand transient surges in current, thus increasing reliability.

Benefits:

  • Enhanced Reliability: Solid-state design eliminates mechanical wear, resulting in an extended operational life.
  • Improved Safety: High isolation voltage provides improved safety for both operators and equipment.
  • Faster Switching: Solid-state switching delivers faster response times compared to electromechanical relays.
  • Reduced Electrical Noise: Optical isolation reduces electrical interference, leading to more consistent and precise control.
  • Compact Size: Surface mount package conserves space on the PCB and streamlines automated assembly.
  • Silent Operation: SSRs operate without noise, making them suitable for environments where noise is a concern.

Additional Details:

The MOC8100SMT/R typically operates with an input voltage that is compatible with standard logic circuits (e.g., 3-32V DC). The output voltage and current ratings differ based on the specific model, but it is generally designed for AC loads up to several amps and voltages. Refer to the datasheet for exact specifications, including isolation voltage, switching time, and operating temperature range. Depending on the load current, appropriate heat sinking may be necessary. In addition, snubber circuits might be needed for inductive loads to safeguard the SSR from voltage transients.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess