EN
  • EN
  • DE

TLP521-1XSM

Part No TLP521-1XSM
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description Optocoupler; SMD; Channels: 1; Out: transistor; Uinsul: 2.5kV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
RoHS Non-Compliant
Win Source Part Number 1031340-TLP521-1XSM
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP521-1XSM CAD Model

Description

The TLP521-1XSM is a single-channel optocoupler manufactured by Isocom Components 2004 LTD. It's designed to provide electrical isolation between input and output circuits, protecting sensitive electronic components from high voltages and noise. This optocoupler consists of an infrared LED and a phototransistor, enabling signal transmission without a direct electrical connection.

Applications:

  • Microcontroller interface
  • Signal isolation
  • Power supply isolation
  • Noise reduction
  • Industrial control systems

Features:

  • High isolation voltage (3750Vrms)
  • Current transfer ratio (CTR: 50% - 600%)
  • Low input current (5mA)
  • High output voltage (80V)
  • Compact package

Benefits:

  • Enhanced safety and reliability
  • Protection from voltage spikes and surges
  • Improved signal integrity
  • Reduced noise and interference
  • Simplified circuit design

The TLP521-1XSM provides a robust and reliable solution for electrical isolation. Its high isolation voltage ensures that sensitive circuits are protected from high voltages and transients. The wide current transfer ratio allows for flexible design and compatibility with various input and output circuits. The low input current reduces power consumption and simplifies the driving circuitry. This optocoupler is ideal for applications where electrical isolation is critical, such as industrial control systems, power supplies, and data communication interfaces.

Technical Specifications (Typical):

  • Isolation Voltage: 3750Vrms
  • Input Current: 5mA
  • Output Voltage: 80V
  • Current Transfer Ratio (CTR): 50% - 600%
  • Operating Temperature Range: -55°C to +110°C
  • Package: DIP-4

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1228 $50.3480
995+ $0.1008 $100.2960
1,540+ $0.0977 $150.4580
2,120+ $0.0945 $200.3400
2,740+ $0.0914 $250.4360
3,665+ $0.0819 $300.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,235 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess