EN
  • EN
  • DE

IC61C1024-15TG

Part No IC61C1024-15TG
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063990-IC61C1024-15TG
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IC61C1024-15TG CAD Model

Description

The IC61C1024-15TG is a high-speed CMOS static RAM (SRAM) from ISSI (Integrated Silicon Solution Inc.). It is organized as 128K x 8 bits, offering a total memory capacity of 1,048,576 bits (1Mbit). This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for use in embedded systems, cache memory, and other high-performance applications.

Applications:

  • Cache memory
  • Embedded systems
  • High-speed data acquisition
  • Networking equipment
  • Industrial control systems
  • Medical devices

Features:

  • High-speed access time: 15ns access time allows for fast data retrieval.
  • Low power consumption: CMOS technology minimizes power dissipation.
  • Single 5V power supply: Operates from a single 5V power supply.
  • Fully static operation: No clock or refresh required.
  • Tri-state outputs: Allows for easy memory expansion.
  • Data retention voltage: Low data retention voltage for battery backup operation.
  • Available in a 32-pin SOJ (Small Outline J-Lead) package.

Benefits:

  • Improved system performance: Fast access time enables faster data processing.
  • Reduced power consumption: Low-power CMOS technology minimizes energy usage.
  • Simplified system design: Fully static operation eliminates the need for clock or refresh circuitry.
  • Increased system reliability: Stable performance across a wide range of operating conditions.
  • Easy memory expansion: Tri-state outputs simplify memory expansion.

Additional Details:

The IC61C1024-15TG's datasheet provides detailed information on its electrical characteristics, timing specifications, and pinout. It is crucial to consult the datasheet for specific operating conditions and design considerations. This SRAM is particularly well-suited for applications where fast access times and low power consumption are critical. The device features separate data input and output pins, allowing for simultaneous read and write operations.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Lowest to $6.0469
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess