EN
  • EN
  • DE
  • IT

IS66WVH16M8DALL-166B1LI

Part No IS66WVH16M8DALL-166B1LI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog PSRAM
Description IC PSRAM 128MBIT PAR 24TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features PSRAM (Pseudo SRAM) Memory IC 128Mb (16M x 8) Parallel 24-TFBGA (6x8)
Manufacturer ISSI, Integrated Silicon Solution Inc
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-TBGA
Case / Package 24-TFBGA (6x8)
Family Name IS66WVH16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Part Number 706-1548, IS66WVH16M8ALL-166B1LI, IS66WVH16M8DBLL-100B1LI
Quantity per package 480
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921750-IS66WVH16M8DALL-166B1LI
Ultra Librarian 3D Model Ultra Librarian IS66WVH16M8DALL-166B1LI CAD Model

Description

The ISSI IS66WVH16M8DALL-166B1LI is a 128Mb (16M x 8) PSRAM (Pseudo SRAM) memory IC.

  • Temperature Range: -40°C to 85°C
  • Package: 24-TFBGA (6x8)
  • Mounting: Surface mountable
  • Family: IS66WVH16
  • Category: Integrated circuits (ICs)
  • Supply and Demand Status: Balanced
  • Package Type: Tray
  • Estimated Production Lead Time: 15 weeks
  • REACH: Unaffected
  • ECCN: 3A991B2A
  • MSL level: 3 (168 hours)
  • Other part numbers: 706-1548, IS66WVH16M8ALL-166B1LI, and IS66WVH16M8DBLL-100B1LI.

You May Also Be Interested in

Micron Technology Inc.
MCP 128Mb NOR + 32Mb PSRAM
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT PARALLEL 24TFBGA
Lowest to $7.4974
ISSI, Integrated Silicon Solution Inc
8Mb LOW VOLTAGE, ULTRA LOW POWER PSEUDO CMOS STATIC RAM | IC PSRAM 8M PARALLEL 44TSOP II
Lowest to $10.5105
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT PARALLEL 54VFBGA
Lowest to $14.6617
ISSI, Integrated Silicon Solution Inc
PSRAM Async Single Port 64M-bit 4M x 16 70ns 48-Pin FBGA / 3.0V Core Async/Page PSRAM | IC PSRAM 64M PARALLEL 48TFBGA
Lowest to $3.6166
ISSI, Integrated Silicon Solution Inc
IC PSRAM 128MBIT PAR 24TFBGA
Lowest to $18.1284
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8MBIT 55NS 44TSOP
Lowest to $10.5302
Micron Technology Inc.
MCP 256Mb NOR + 64Mb PSRAM
Need more? Email Us
Renesas Electronics America
256Kb Advanced LPSRAM
Lowest to $5.6065

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1284 $54.3852
7+ $14.8746 $104.1222
11+ $14.4098 $158.5078
15+ $13.9449 $209.1735
19+ $13.4801 $256.1219
25+ $12.0856 $302.1400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,231 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess