Products specifications

Reference Date Code 17+
Reference case TQFP128
Manufacturer ITE
Win Source Part Number 718786-IT8528E/FXA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IT8528E/FXA CAD Model

Description

The IT8528E/FXA is a highly integrated Embedded Controller (EC) from ITE Tech. This chip is commonly used in notebook computers and other embedded systems to manage various system-level functions, including power management, keyboard and touchpad control, fan control, and thermal management. It provides a comprehensive solution for controlling and monitoring essential system operations.

Applications:

  • Notebook Computers
  • Embedded Systems
  • Industrial Control Panels
  • Motherboards
  • Gaming Laptops

Features:

  • Embedded Controller: Manages various system-level functions.
  • Power Management: Controls power distribution and optimizes energy consumption.
  • Keyboard and Touchpad Controller: Interfaces with the keyboard and touchpad for user input.
  • Fan Control: Regulates fan speed based on system temperature.
  • Thermal Management: Monitors system temperature and initiates cooling actions to prevent overheating.
  • LPC Interface: Low Pin Count interface for communication with the host processor.
  • SMBus Interface: System Management Bus interface for communication with other system components.
  • GPIO Ports: General Purpose Input/Output ports for flexible control and monitoring.
  • PWM Outputs: Pulse Width Modulation outputs for controlling fan speed and other analog devices.
  • Hardware Monitoring: Monitors voltage, current, and temperature sensors.

Benefits:

  • Integrated Functionality: Consolidates multiple system control functions into a single chip, reducing system complexity and cost.
  • Power Efficiency: Optimizes power consumption to extend battery life in portable devices.
  • Enhanced System Reliability: Monitors system parameters and takes corrective actions to prevent failures.
  • Flexible Configuration: Programmable settings allow for customization to meet specific system requirements.
  • Reduced Board Space: High integration minimizes the number of external components, saving valuable board space.

The IT8528E/FXA is a critical component in modern notebook computers and embedded systems, providing essential system control and management functions. Its integrated features, power efficiency, and flexible configuration options make it an ideal choice for manufacturers looking to optimize system performance and reliability. The device's comprehensive hardware monitoring capabilities help prevent system failures and ensure stable operation.

You May Also Be Interested in

NXP / Nexperia
8-bit universal shift/storage register 3-State
Need more? Email Us
ECAD model for 74F299
STMicroelectronics
QUAD 2 CHANNEL MULTIPLEXER 3-STATE
Need more? Email Us
ECAD model for 74AC257M
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.6425
ECAD model for ADR392AUJZ-REEL7
Grayhill Inc.
Half Pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08ST
Analog Devices Inc.
Ultrahigh Speed Phase/Frequency Discriminator
Lowest to $31.2001
ECAD model for AD9901KQ
Analog Devices Inc.
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28PLCC
Need more? Email Us
ECAD model for ADG526AKP
Amic
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for A29040BV-55
AVAGO TECHNOLOGIES LIMITED
Ultra Low Power 10 MBd Digital CMOS Optocouplers Low input current: 1.6 mA
Lowest to $1.0857
ECAD model for ACPL-W61L

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.7955 $50.2740
60+ $1.6819 $100.9140
93+ $1.6251 $151.1343
133+ $1.5114 $201.0162
172+ $1.4546 $250.1912
215+ $1.3978 $300.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,900 pieces
MOQ: 28 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention