Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826391-IT8783F
Ultra Librarian 3D Model Ultra Librarian IT8783F CAD Model

Description

The IT8783F is a Low Pin Count (LPC) Interface Super I/O controller manufactured by ITE Tech. This chip is primarily designed for desktop and embedded systems, offering comprehensive hardware monitoring, fan control, and legacy I/O functionality. It is commonly found on motherboards, where it manages system temperatures, voltages, and fan speeds to ensure optimal performance and stability.

Applications

  • Desktop Motherboards: Utilized as the main Super I/O controller for hardware monitoring and control features.
  • Embedded Systems: Employed in various embedded computing platforms to manage system health and thermal performance.
  • Industrial PCs: Integrated into industrial PC applications, ensuring reliable operation through hardware monitoring and fan control.

Features

  • Hardware Monitoring: Monitors critical system parameters, including CPU temperature, system temperature, voltages (Vcore, +3.3V, +5V, +12V), and fan speeds.
  • Smart Fan Control: Advanced PWM fan control intelligently adjusts fan speeds based on temperature sensors, optimizing cooling efficiency and minimizing noise.
  • LPC Interface: Utilizes the Low Pin Count (LPC) bus for efficient communication with the system chipset.
  • Serial Ports: Supports multiple UART serial ports for connecting serial peripherals.
  • Parallel Port: Includes a parallel port for compatibility with older printers and other parallel devices.
  • GPIO Pins: Offers General Purpose Input/Output (GPIO) pins for flexible system configuration and custom control functionalities.

Benefits

  • Improved System Reliability: Proactive hardware monitoring helps prevent overheating and potential component failures, thereby enhancing overall system reliability.
  • Optimized Cooling Performance: Smart fan control ensures efficient cooling, extending the lifespan of critical components.
  • Reduced Noise Levels: Dynamic fan speed adjustments minimize noise, creating a quieter computing environment.
  • Legacy Peripheral Support: Provides compatibility with older serial and parallel devices, allowing the continued use of legacy peripherals.
  • Flexible System Configuration: GPIO pins enable customization and control of various system functions.

Additional Details

The IT8783F communicates with the system chipset via the LPC interface. Proper driver support is crucial for the operating system to enable monitoring and control functionalities. The accuracy of monitored parameters depends on the specific sensors and circuit design on the motherboard. Consult the datasheet and motherboard documentation for detailed information on pin assignments, configuration options, and supported features.

You May Also Be Interested in

Lowpower
Lowest to $0.0433
ECAD model for LP3987H-33B5F
Inchange Semiconductor Company Limited
N-Channel MOSFET Transistor
Lowest to $0.6026
ECAD model for IRFR4615
Sharp Microelectronics
Need more? Email Us
ECAD model for IXA571WJ
Integrated Silicon Solution, Inc
Lowest to $4.2062
ECAD model for IS42S16800-7TL
ITE
Need more? Email Us
ECAD model for IT8570E/AXA
Lowpower
Lowest to $0.0084
ECAD model for LP4054
ITE
Need more? Email Us
ECAD model for IT9133FN
Dialog Semiconductor GmbH
Lowest to $1.0969
ECAD model for IW3609-00
Murata Electronics North America
Need more? Email Us
ECAD model for IRLAE702ST1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention