EN
  • EN
  • DE

121583-0000

Part No 121583-0000
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors - Housings
Description APD PLUG SKT 4 BLK / 4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Manufacturer ITT Cannon, LLC
Packaging Bulk
Connector Type Plug Housing
Type For Female Sockets
Number of Positions 4
Contact Type Crimp
Mounting Free Hanging (In-Line)
Fastening Type Bayonet Lock
Orientation 1
Shell Material Polybutylene Terephthalate (PBT), Glass Filled
Housing Color Black
Ingress Protection IP67 - Dust Tight, Waterproof
Features Coupling Nut
Shielding Unshielded
Note Contacts Not Included
Insert Material Polybutylene Terephthalate (PBT), Glass Filled
Contact Shape Circular
Temperature Range - Operating -40°C ~ 140°C
Base Product Number 12158
RoHS Status RoHS Compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number 121583-0000PG
Standard Package 1
Win Source Part Number 1334493-121583-0000
Ultra Librarian 3D Model Ultra Librarian 121583-0000 CAD Model

Description

The ITT Cannon, LLC 1334493-121583-0000 is a circular connector housing designed for female sockets.

  • Fastening Type: Bayonet Lock
  • Connector Type: Plug Housing
  • Positions: 4
  • Feature: Coupling Nut
  • Shielding: Unshielded
  • Ingress Protection: IP67 (dust tight and waterproof)
  • Shell Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Insert Material: PBT, Glass Filled
  • Operating Temperature: -40°C to 140°C
  • Mounting: Free Hanging (In-Line)
  • Color: Black
  • Standard Package: 1
  • Contact Type: Crimp
  • Contact Shape: Circular
  • Contacts Included: No

You May Also Be Interested in

TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess